EN
  • EN
  • DE

1N5922B

Part No 1N5922B
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series MIL-PRF-19500
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 7.5 V
Tolerance ±5%
Power - Max 1.25 W
Impedance (Max) (Zzt) 3 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AL, DO041, Axial
Supplier Device Package DO-41
Base Product Number 1N5922
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539358-1N5922B
Ultra Librarian 3D Model Ultra Librarian 1N5922B CAD Model

Description

Product Overview: 1N5922B Zener Diode

The 1N5922B is a robust Zener diode from Microchip Technology, designed to provide precision voltage regulation and protection in a wide array of electronic circuits. With its precise voltage control and high reliability, this component is ideal for use in power supplies, voltage references, and as a safeguard against overvoltage conditions.

Key Features

  • Voltage Regulation: The 1N5922B offers a Zener voltage of 6.8V, ensuring stable and reliable voltage regulation for your circuits.
  • Power Dissipation: With a power dissipation of 1.5W, this diode can handle significant energy, making it suitable for high-power applications.
  • Tolerance: The Zener voltage tolerance is ±5%, which provides a good balance between precision and flexibility in circuit design.
  • Package: Encased in a DO-41 glass package, the 1N5922B ensures durability and thermal stability.
  • Operating Temperature: It operates over a wide temperature range from -65°C to +200°C, catering to harsh environmental conditions.

Applications

The versatility of the 1N5922B Zener diode makes it suitable for various applications, including:

  • Consumer electronics
  • Industrial equipment
  • Telecommunication systems
  • Automotive electronics
  • Surge protection devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and the 1N5922B is no exception. Each diode is meticulously tested to ensure it meets the high standards expected by industry professionals and hobbyists alike.

Environmental Compliance

The 1N5922B complies with the RoHS directive, which means it is manufactured without the use of hazardous substances, making it an environmentally friendly choice for your electronics projects.

Whether you're designing a new power supply or looking to add overvoltage protection to an existing circuit, the 1N5922B Zener diode from Microchip Technology is a reliable and efficient solution that will help ensure your projects perform consistently and effectively.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Micro Commercial Co
Interface
Lowest to $0.1596
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4026 $51.2208
20+ $5.2535 $105.0700
30+ $5.0893 $152.6790
41+ $4.9251 $201.9291
53+ $4.7610 $252.3330
71+ $4.2684 $303.0564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess