EN
  • EN
  • DE

1N5917B

Part No 1N5917B
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series MIL-PRF-19500
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 4.7 V
Tolerance ±5%
Power - Max 1.25 W
Impedance (Max) (Zzt) 5 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 1.5 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AL, DO041, Axial
Supplier Device Package DO-41
Base Product Number 1N5917
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 905731-1N5917B
Ultra Librarian 3D Model Ultra Librarian 1N5917B CAD Model

Description

Product Overview: 1N5917B Zener Diode from Microchip Technology

The 1N5917B is a robust Zener diode product manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This Zener diode is designed to provide a precise voltage reference and is commonly used in voltage regulation applications to protect circuits from overvoltage conditions. The 1N5917B is part of a series that is well-regarded for its reliability and performance in a wide array of electronic circuits.

Key Features

  • Voltage Regulation: The 1N5917B offers a Zener voltage of 3.3V, making it suitable for a range of low-voltage applications where a regulated voltage is required.
  • Power Handling: With a power dissipation rating of 3W, this Zener diode can handle significant power levels, ensuring stable operation under various conditions.
  • Tolerance: It features a standard tolerance of ±5%, providing a balance between precision and cost-effectiveness for many applications.
  • Package: This diode comes in a DO-41 package, which is a through-hole design that is easy to handle and solder, making it ideal for prototyping and production.
  • Operating Temperature Range: It is designed to operate over a wide temperature range from -65°C to +175°C, ensuring reliability even in extreme environments.

Applications

The 1N5917B Zener diode is versatile and can be used in various applications, including:

  • Power supply circuits
  • Voltage stabilization
  • Surge suppression
  • Waveform clipping
  • Reference elements in precision circuits

Quality and Support

Microchip Technology is known for its commitment to quality, and the 1N5917B is no exception. Customers can expect consistent performance and durability from this component. Additionally, Microchip provides excellent technical support and resources, ensuring that designers and engineers can effectively incorporate the 1N5917B into their designs with confidence.

Whether for commercial, industrial, or high-reliability applications, the 1N5917B Zener diode from Microchip Technology stands as a reliable choice for voltage regulation needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1193 $50.1060
1,025+ $0.0979 $100.3475
1,585+ $0.0948 $150.2580
2,180+ $0.0918 $200.1240
2,820+ $0.0887 $250.1340
3,775+ $0.0795 $300.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess