EN
  • EN
  • DE

1N5820USE3

Part No 1N5820USE3
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 3A SQ-MELF B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 500 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 20 V
Mounting Type Surface Mount
Package / Case SQ-MELF, B
Supplier Device Package B, SQ-MELF
Operating Temperature - Junction -65°C ~ 125°C
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 973917-1N5820USE3
Ultra Librarian 3D Model Ultra Librarian 1N5820USE3 CAD Model

Description

The 1N5820USE3 is a robust Schottky diode, engineered by Microchip Technology, which is renowned for its high efficiency and reliability in various electronic applications. This diode is a popular choice among engineers and designers for its low forward voltage drop and fast switching capabilities, making it an ideal component for power supply and conversion systems.

Key Features

  • Low Forward Voltage Drop: The 1N5820USE3 boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during the conduction phase.
  • High Current Capability: With the ability to handle high current, this diode can be used in applications requiring robust current handling, without the risk of performance degradation.
  • Fast Switching Speed: The device's fast switching speed is ideal for high-frequency operations, ensuring minimal delay and high efficiency in circuits such as switching power supplies and converters.
  • Guard Ring Die Construction: A guard ring die construction provides enhanced reliability and stability, protecting the device against potential breakdown due to high voltage stress.
  • Low Power Loss: High efficiency is maintained with low power loss characteristics, making the 1N5820USE3 suitable for energy-sensitive designs.
  • Environmentally Friendly: This product is compliant with RoHS (Restriction of Hazardous Substances), indicating a reduced environmental impact by omitting hazardous materials in its construction.

Applications

The versatile nature of the 1N5820USE3 allows it to be utilized across a diverse range of applications. It is commonly found in:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Free-Wheeling Diodes in Converters and Motor Control Circuits
  • Battery Chargers
  • Solar Photovoltaic Systems
  • Automotive Applications

In summary, the 1N5820USE3 Schottky diode from Microchip Technology is a high-performance, reliable component that offers a blend of efficiency, speed, and robustness, making it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess