EN
  • EN
  • DE

LT580JH

Part No LT580JH
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description Precision References | PREC 2.5V 3 TERM. REFERENCE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Bulk
Status Obsolete
Mounting Style Through Hole
Manufacturer Package TO-206AC, TO-52-3 Metal Can
Supplier Device Package TO-52-3
Family Part Number LT580
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 1206881-LT580JH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT580JH CAD Model

Description

Product Overview:

The LT580JH is an advanced, high-performance product from Linear Technology, designed to cater to the demanding needs of modern electronic applications. This precision component is engineered to deliver exceptional reliability and efficiency, making it an ideal choice for a wide range of industrial, commercial, and high-tech applications.

Key Features:

  • High Accuracy: The LT580JH is built for precision, ensuring accurate performance in critical applications where precision is paramount.
  • Stability: With excellent temperature stability and low drift, this product maintains its performance characteristics under varying conditions, ensuring consistent operation.
  • Durability: Constructed with high-quality materials, the LT580JH is designed to withstand harsh environments and provide a long operational lifespan.
  • Versatility: Suitable for a multitude of applications, the LT580JH can be integrated into complex circuits, offering flexibility in design and implementation.

Applications:

The LT580JH from Linear Technology finds its place in various applications, including precision instrumentation, data conversion, power supply control, and other electronic systems that require high accuracy and stability. Its robust design also makes it suitable for use in automotive electronics, aerospace, and military sectors where components must meet stringent specifications.

Technical Specifications:

  • Operating Temperature Range: Specified for performance across a wide temperature range, ensuring reliability in diverse operating conditions.
  • Package Type: Available in a package that is designed for optimal thermal performance and ease of integration into various circuit designs.
  • Compliance: Meets industry standards for safety and quality, ensuring compatibility with global regulatory requirements.

Why Choose the LT580JH?

Choosing the LT580JH from Linear Technology means opting for a product that stands for quality, precision, and durability. Its superior design and technical capabilities make it a go-to component for engineers and designers who require the best in performance and reliability. With Linear Technology's reputation for excellence, the LT580JH is a product that you can trust for your most critical applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess