EN
  • EN
  • DE

1N5289-1

Part No 1N5289-1
Manufacturer Microchip Technology
Catalog Current Regulation - Diodes, Transistors
Description DIODE CUR REG 100V 473UA 500MW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

Current Regulation Diode 100V 473µA 500mW DO-204AA, DO-7, Axial

You May Also Be Interested in

Microchip Technology
DIODE CUR REG 100V 4.73MA 500MW
Lowest to $83.5821
Semitec USA Corp
DIODE CUR REG 100V 14.4MA 500MW
Lowest to $0.4301
MACOM Technology Solutions
DIODE CUR REG 100V 4.73MA 500MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 210UA 500MW
Need more? Email Us
MACOM Technology Solutions
DIODE CUR REG 100V 3.63MA 500MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 30V 9.8MA 300MW
Need more? Email Us
Linear Integrated Systems
DIODE CUR REG 50V 5.6MA 350MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 18MA 500MW
Lowest to $0.4252
Microchip Technology
DIODE CUR REG 100V 242UA
Lowest to $29.3007

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 436 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess