EN
  • EN
  • DE
  • IT

1N5297

Part No 1N5297
Manufacturer Microchip Technology
Catalog Current Regulation - Diodes, Transistors
Description DIODE CUR REG 100V 1.1MA 475MW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Anode - Cathode (Vak)(Max) 100V
Regulator Current (Max) 1.1mA
Voltage - Limiting (Max) 1.35V
Power - Max 475mW
Temperature Range - Operating -55°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AA, DO-7, Axial
Supplier Device Package DO-7
Base Product Number 1N5297
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 846024-1N5297
Ultra Librarian 3D Model Ultra Librarian 1N5297 CAD Model

Description

The 1N5297 from Microchip Technology is a state-of-the-art semiconductor device designed for a broad range of electronic applications. This high-performance component is an essential building block in modern electronics, known for its reliability and efficiency.

Key Features

  • High Voltage Capability: The 1N5297 is designed to handle high voltage operations, making it suitable for power regulation and management tasks in complex circuits.
  • Durable Construction: Manufactured with robust materials, this product offers exceptional durability and a long operational life, which is vital for reducing maintenance costs and ensuring continuous performance.
  • Low Leakage Current: It features a low leakage current, which enhances the overall efficiency of the device and prevents energy wastage, thereby contributing to energy-saving efforts in electronic designs.
  • Thermal Stability: With excellent thermal properties, the 1N5297 maintains its performance even under varying temperature conditions, ensuring reliability across different environments.
  • Compact Form Factor: The device comes in a compact package, allowing for easy integration into various electronic assemblies without compromising on space.

Applications

The versatility of the 1N5297 makes it suitable for a diverse array of applications, including:

  • Power supply circuits
  • Voltage regulation modules
  • Conversion and inversion systems
  • Protection circuits in consumer electronics
  • Automotive electronics
  • Industrial control systems

Technical Specifications

Parameter Value Maximum Repetitive Voltage Specified by Manufacturer Leakage Current Specified by Manufacturer Operating Temperature Range Specified by Manufacturer Package Type Specified by Manufacturer

For detailed technical specifications, please refer to the official datasheet provided by Microchip Technology.

Quality and Support

Microchip Technology is committed to delivering high-quality products. The 1N5297 is backed by the company's comprehensive support and service network, ensuring that customers receive the assistance they need for seamless integration and maintenance.

You May Also Be Interested in

Semitec USA Corp
DIODE CUR REG 100V 18MA 500MW
Lowest to $0.4762
Microchip Technology
DIODE CUR REG 100V 3.3MA 500MW
Lowest to $47.9531
Central Semiconductor Corp
DIODE CUR REG 100V 630UA 500MW
Lowest to $1.3161
Semitec USA Corp
DIODE CUR REG 100V 400UA 300MW
Lowest to $0.5043
Semitec USA Corp
DIODE CUR REG 100V 12.4MA 500MW
Need more? Email Us
Microchip Technology
DIODE CUR REG 100V 1.21MA 500MW
Need more? Email Us
Semitec USA Corp
DIODE CUR REG 100V 5.1MA 500MW
Lowest to $0.7941
Microchip Technology
DIODE CUR REG 100V 1.65MA 500MW
Lowest to $26.2764
Semitec USA Corp
DIODE CUR REG 100V 1.7MA 300MW
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2706 $64.8942
18+ $7.6068 $136.9224
27+ $7.3690 $198.9630
37+ $7.1313 $263.8581
47+ $6.8936 $323.9992
63+ $6.1805 $389.3715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess