EN
  • EN
  • DE

1N5231BUR-1

Part No 1N5231BUR-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.1V 500MW DO213AA / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer Microchip Technology
Packaging Bulk
Voltage - Zener (Nom) (Vz) 5.1 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 17 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Surface Mount
Case / Package DO-213AA
Supplier Device Package DO-213AA
Base Product Number 1N5231
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 1
Win Source Part Number 1325541-1N5231BUR-1
Ultra Librarian 3D Model Ultra Librarian 1N5231BUR-1 CAD Model

Description

Product Overview: 1N5231BUR-1 Zener Diode from Microchip Technology

The 1N5231BUR-1 is a high-quality Zener diode produced by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This Zener diode is designed to offer excellent voltage regulation with a nominal Zener voltage of 5.1V, making it an ideal choice for a wide range of electronic applications where precise voltage control is required.

Constructed with silicon technology, the 1N5231BUR-1 is characterized by its stability and reliability over its operational life. It is commonly used in voltage stabilization applications, providing a regulated voltage across its terminals when subjected to a current within its specifications. This Zener diode is particularly suitable for use in power supplies, voltage references, and as a protection device against voltage spikes in sensitive circuits.

Key Features:

  • Zener Voltage: The device has a Zener voltage of 5.1V, which is ideal for a variety of standard electronic circuits.
  • Power Dissipation: The 1N5231BUR-1 is capable of dissipating up to 500 mW, ensuring stable performance under typical operating conditions.
  • Package: It comes in a compact DO-35 package, which is suitable for through-hole mounting, making it easy to integrate into a wide range of electronic assemblies.
  • Operating Temperature Range: This Zener diode operates within a temperature range of -65°C to +175°C, providing consistent performance across a wide range of environmental conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, which is standard for general-purpose applications.
  • Quality Assurance: Microchip Technology's commitment to quality ensures that the 1N5231BUR-1 meets stringent industry standards for performance and reliability.

The 1N5231BUR-1 Zener diode is a testament to Microchip Technology's expertise in semiconductor manufacturing. With its robust design and precise voltage regulation, it is an excellent choice for designers looking to incorporate a reliable voltage reference or protection element in their circuits. Whether used in commercial, industrial, or consumer applications, the 1N5231BUR-1 stands out for its performance and durability.

For more detailed specifications and application guidance, customers are advised to consult the official datasheet and product documentation provided by Microchip Technology.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess