EN
  • EN
  • DE

1N4975US

Part No 1N4975US
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 51V 5W D5B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 51 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 27 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 38.8 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 1 A
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Surface Mount
Package / Case SQ-MELF, E
Supplier Device Package D-5B
Base Product Number 1N4975
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 905685-1N4975US
Ultra Librarian 3D Model Ultra Librarian 1N4975US CAD Model

Description

Product Overview: 1N4975US - Microchip Technology

Microchip Technology presents the 1N4975US, a high-reliability voltage regulator Zener diode, designed for a wide range of applications requiring precise voltage regulation and a stable reference voltage. This device is part of Microchip's extensive semiconductor product line, engineered to meet the rigorous standards of military, aerospace, and high-performance industrial applications.

Key Features

  • Voltage Regulation: The 1N4975US offers excellent voltage stability, ensuring a reliable reference voltage across a range of environmental conditions and load variations.
  • Power Dissipation: With a power dissipation capability of up to 10 watts, this Zener diode can handle significant power levels, making it suitable for high-power applications.
  • Temperature Range: It operates within a wide temperature range, maintaining performance from -65°C to +175°C, ideal for systems exposed to extreme temperatures.
  • Package: Encased in a robust, hermetically sealed package, the 1N4975US is designed to resist harsh environments and prevent moisture ingress, ensuring long-term reliability.
  • Quality and Reliability: As with all Microchip products, this Zener diode is manufactured to stringent quality standards, offering dependable performance and a long operational lifespan.

Applications

The 1N4975US is versatile and can be used in a variety of applications:

  • Voltage regulation in power supplies
  • Reference voltage in precision circuits
  • Surge protection in sensitive electronics
  • Industrial and military-grade equipment
  • Aerospace and avionics systems

Technical Specifications

Some of the technical specifications of the 1N4975US include:

  • Nominal Zener Voltage: 22V
  • Zener Test Current: 230mA
  • Maximum Zener Impedance: 5.5 Ohms
  • Reverse Leakage Current: 5µA
  • Forward Voltage: 1.5V (Max)

The 1N4975US from Microchip Technology is a testament to the company's commitment to providing high-quality, reliable components for the most demanding applications. Whether you're designing a power supply for a satellite or a precision reference in laboratory equipment, this Zener diode offers the performance and durability needed for your critical applications.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8316 $64.9896
13+ $8.8875 $115.5375
21+ $8.6098 $180.8058
28+ $8.3321 $233.2988
36+ $8.0543 $289.9548
48+ $7.2211 $346.6128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess