EN
  • EN
  • DE

1N4579

Part No 1N4579
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description TEMPERATURE COMPENSATED
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 6.4 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 50 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 3 V
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AA, DO-7, Axial
Supplier Device Package DO-7
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539077-1N4579
Ultra Librarian 3D Model Ultra Librarian 1N4579 CAD Model

Description

Product Overview: 1N4579 Zener Diode

The 1N4579 is a precision Zener diode, manufactured by Microchip Technology, designed to offer a reliable voltage reference. This diode is a part of Microchip's extensive range of semiconductor products and is widely used in voltage regulation and voltage reference applications.

Key Features

  • Voltage Regulation: The 1N4579 provides a precise voltage regulation, making it an ideal component for maintaining a stable reference voltage in various electronic circuits.
  • Tolerance: It features a tight tolerance level, ensuring accurate voltage regulation within ±5%.
  • Power Dissipation: With a power dissipation rating of 1.5 watts, it can handle a moderate amount of power, making it suitable for a range of electronic applications.
  • Operating Temperature Range: This diode operates within a temperature range of -65°C to +175°C, ensuring reliability and performance under extreme conditions.
  • Package: The 1N4579 is available in a durable, hermetically sealed package, which provides robust protection against environmental factors such as moisture and dust.

Applications

The versatility of the 1N4579 Zener diode allows it to be used in a wide array of applications. Some common uses include:

  • Power supply circuits
  • Voltage reference in instrumentation
  • Surge protection
  • Regulated power distribution systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and the 1N4579 is no exception. Each diode is rigorously tested to ensure it meets the high standards of performance and reliability that customers expect from Microchip products.

Ordering Information

To order the 1N4579 or to obtain more information about pricing and availability, customers can visit the Microchip Technology official website or contact authorized distributors. Microchip's customer service team is available to provide support and assist with any inquiries regarding this product.

You May Also Be Interested in

Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Micro Commercial Co
Interface
Lowest to $0.1596
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess