EN
  • EN
  • DE

MIC5841BN

Part No MIC5841BN
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRVR LATCH 8BIT SER IN 18DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type Latched Driver
Number of Outputs 8
Output Type Bipolar
Voltage - Load 15V (Max)
Current - Output (Max) 500mA
Input Type Non-Inverting
Temperature Range - Operating -55°C to 85°C (TA)
Case / Package 18-DIP
Win Source Part Number 208415-MIC5841BN
Ultra Librarian 3D Model Ultra Librarian MIC5841BN CAD Model

Description

Microchip Technology's MIC5841BN: A Robust Integrated Circuit Solution

The MIC5841BN, crafted by the renowned Microchip Technology, is an 8-bit serial-input latched driver that is designed to interface between a microprocessor and high-current loads. This integrated circuit is a crucial component for various applications that require the control of high-power devices such as LEDs, relays, and motors.

Key Features

  • High-Voltage Outputs: The MIC5841BN is capable of handling output voltages up to 50V, making it suitable for a wide range of applications.
  • High-Current Sink Capability: Each output can sink up to 500mA, allowing the device to drive high-current loads directly without the need for additional power transistors.
  • Integrated Clamp Diodes: The inclusion of clamp diodes provides protection against inductive kickback when driving inductive loads, enhancing the reliability and longevity of the device.
  • Serial Data Input: It accepts serial data from a microprocessor or another digital device, providing an efficient interface that minimizes the number of required I/O pins.
  • Latched Outputs: The outputs of the MIC5841BN are latched, ensuring stable control of the loads without the need for constant refreshing.

Applications

The versatility of the MIC5841BN makes it an ideal choice for a variety of applications, including:

  • LED displays and signage
  • Relay driving for industrial controls
  • Motor control circuits
  • Solenoid driving for automated systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC5841BN is no exception. It is designed to meet high standards of reliability, ensuring stable performance across varying conditions and extended operational lifetimes. The device is available in a 22-pin, 0.300" wide, plastic DIP package, offering a robust and practical solution for designers and engineers.

With its combination of high-voltage and high-current capabilities, integrated protection features, and ease of interfacing, the MIC5841BN stands out as a solid choice for driving a range of high-power loads in complex electronic systems.

You May Also Be Interested in

Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess