EN
  • EN
  • DE
  • IT

1MBI3600VD-120P-HPFM

Part No 1MBI3600VD-120P-HPFM
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1207326-1MBI3600VD-120P-HPFM
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1MBI3600VD-120P-HPFM CAD Model

Description

The 1MBI3600VD-120P-HPFM is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) module designed and manufactured by Microchip Technology. This high-power, high-performance module is engineered to deliver exceptional efficiency and reliability for demanding applications that require robust power management solutions.

Key Features:

  • High Voltage Capability: The module is rated for a collector-emitter voltage of 1200V, making it suitable for high voltage applications.
  • High Current Rating: With a current rating of 3600A, this IGBT module can handle substantial power for large-scale industrial processes.
  • Low Power Loss: Designed with efficiency in mind, the module minimizes power loss, which is crucial for energy-sensitive systems.
  • High-Speed Switching: The 1MBI3600VD-120P-HPFM offers fast switching capabilities, which is essential for applications requiring quick response times.
  • High Power Density: Its compact design ensures a high power density, providing significant power in a small footprint.
  • Enhanced Thermal Performance: The module features an advanced heat sink design for improved thermal management, extending the life of the device.

Applications:

The versatility of the 1MBI3600VD-120P-HPFM allows it to be used in a wide range of applications, including but not limited to:

  • Inverters for renewable energy systems, such as solar and wind power converters.
  • Electric vehicle (EV) charging stations, offering quick and efficient power conversion.
  • High-power industrial drives, where precise motor control is required.
  • Transportation systems, including traction for trains and trams.
  • Power supplies for data centers and telecommunications, ensuring reliable and uninterrupted service.

Product Advantages:

The 1MBI3600VD-120P-HPFM from Microchip Technology stands out due to its robust construction, high-power capabilities, and the company’s commitment to quality. Users can expect a durable product that performs reliably under strenuous conditions, making it an ideal choice for industries that cannot afford downtime or inefficiencies.

You May Also Be Interested in

Febest Auto Parts
Need more? Email Us
Texas Instruments
Need more? Email Us
Qualcomm
Lowest to $7.9791
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess