EN
  • EN
  • DE

16C711-04/P

Part No 16C711-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Data RAM Size 68 x 8
Supply Voltage - Operating 4 V to 6 V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-PDIP
Win Source Part Number 052653-16C711-04/P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 16C711-04/P CAD Model

Description

The 16C711-04/P is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This MCU is part of the PIC family, renowned for its user-friendly interface, low power consumption, and high performance in processing and data handling tasks.

Designed with a focus on flexibility and efficiency, the 16C711-04/P operates with an enhanced 8-bit architecture, allowing for fast execution of instructions and optimal control of connected devices. It comes equipped with an integrated EEPROM, which provides reliable non-volatile memory storage. The EEPROM is an ideal solution for applications that require data retention after power-off scenarios, such as configuration settings or device calibration data.

The MCU features a precision internal oscillator, which eliminates the need for external clock components, thus simplifying circuit design and reducing overall system costs. The oscillator is stable and provides a consistent clock output, which is crucial for applications requiring precise timing operations.

It also includes a range of built-in peripherals, such as timers, serial communication interfaces, and analog-to-digital converters (ADCs). These peripherals support a wide array of applications, from simple LED controls to more complex tasks like sensor data acquisition and communication with other devices.

The 16C711-04/P is designed to be both power-efficient and robust, making it suitable for battery-operated and portable applications. Its power-saving features include a range of sleep modes that can significantly extend battery life. Furthermore, the MCU's robust I/O ports can drive various loads, providing direct interface capability with sensors, actuators, and other electronic components.

With its combination of performance, integrated features, and ease of use, Microchip's 16C711-04/P microcontroller is an excellent choice for designers and engineers looking to develop sophisticated and reliable electronic products. Whether for industrial, automotive, consumer, or IoT applications, this MCU provides a solid foundation for innovation and product development.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess