The 12C508 from Microchip Technology is a member of the PICmicro® family of low-cost, high-performance, 8-bit, fully-static, EPROM/ROM-based microcontrollers. It combines a rich set of features with a small footprint, making it an ideal choice for a variety of applications in consumer electronics, automotive industries, and more.
Key Features:
- EPROM/ROM Memory: The 12C508 comes with a choice of 512 words of EPROM or ROM program memory, providing flexibility for code updates and security.
- System Resources: This microcontroller includes a precision 4 MHz internal oscillator, a watchdog timer, and a power-on reset ensuring reliable operation.
- I/O and Package: It offers 6 general-purpose I/O pins and is available in an 8-pin PDIP, SOIC, or die form for versatile integration into various designs.
- Instruction Set: A simple yet powerful instruction set enables efficient 8-bit processing and a quick learning curve for developers.
- Low Power Consumption: Designed for power-sensitive applications, the 12C508 features power-saving sleep mode, wide operating voltage, and low power consumption.
Applications:
The versatility of the 12C508 makes it suitable for an array of applications, including:
- Automotive systems
- Personal and healthcare devices
- Small appliances
- Security systems
- Utility meters
- Consumer electronics
Technical Specifications:
| Parameter |
Value |
| Program Memory Type |
EPROM/ROM |
| Program Memory (Words) |
512 |
| CPU Speed (MIPS/DMIPS) |
1 |
| SRAM (Bytes) |
25 |
| Temperature Range (C) |
-40 to 125 |
| Operating Voltage Range (V) |
2.5 to 5.5 |
With its robust architecture and cost-effectiveness, the Microchip 12C508 microcontroller is a smart choice for designers looking to add reliability and efficiency to their embedded systems.