Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24FC64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 24FC64T-I/SN-ND,24FC64T-I/SNCT,24FC64T-I/SNDKR,24FC64T-I/SNTR
Standard Package 3,300
Win Source Part Number 969215-24FC64T-I/SN
Ultra Librarian 3D Model Ultra Librarian 24FC64T-I/SN CAD Model

Description

Product Overview: 24FC64T-I/SN from Microchip Technology

The 24FC64T-I/SN is a high-performance 64Kb I²C™ Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This device is tailored for advanced data storage applications where low power and low-voltage operation are essential.

Key Features

  • Memory Size: 64 Kbit (8,192 x 8-bit organization), providing ample space for data logging, configuration settings, and other non-volatile storage needs.
  • Interface Type: I²C (Inter-Integrated Circuit), allowing for simple two-wire serial communication with a host controller at speeds up to 1 MHz.
  • Voltage Range: The device operates at a voltage range of 1.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Temperature Range: Industrial-grade temperature range from -40°C to +85°C ensures reliable performance under extreme conditions.
  • Package: The 24FC64T-I/SN comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
  • Write Protect: It includes a hardware write-protect pin to prevent inadvertent write operations or data corruption.

Applications

Due to its robustness and flexibility, the 24FC64T-I/SN is an excellent choice for a variety of applications, including:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Networking equipment
  • Consumer electronics

Advantages

With its low-power consumption and high reliability, the 24FC64T-I/SN offers numerous advantages for designers and engineers. Its wide voltage range and temperature stability make it versatile for different environments and applications. Additionally, the I²C interface facilitates easy integration into existing systems, reducing development time and cost.

Whether you're developing a new product or upgrading an existing system, the 24FC64T-I/SN from Microchip Technology is a smart choice for your non-volatile memory needs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for ST95020M6TR
STMicroelectronics
Need more? Email Us
ECAD model for ST24C01CM6TR
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6TSOC / EEPROM Memory IC 1Kb (256 x 4) 1-Wire® 2 µs 6-TSOC
Lowest to $2.0928
ECAD model for DS28E07P+
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.5126
ECAD model for NV24C128MUW3VTBG
STMicroelectronics
Need more? Email Us
ECAD model for ST25164M1TR
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ECAD model for NM93C56EN
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ECAD model for FM93CS46EMT8
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.5403
ECAD model for S-24C256CI-T8T1U4
Microchip Technology
IC EEPROM 8K I2C 4MHZ 8MINI MAP / Secure Memory 8-Mini Map (2x3)
Need more? Email Us
ECAD model for AT88SC0808CA-Y6H-T

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0779 $53.8950
115+ $0.8844 $101.7060
180+ $0.8568 $154.2240
245+ $0.8291 $203.1295
315+ $0.8015 $252.4725
420+ $0.7186 $301.8120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,258 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention