Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Clock Frequency 100kHz
Write Cycle Time - Word, Page 5ms
Memory Interface Single Wire
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1121108-11AA010-I/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name 11AA010
Introduction Date April 24, 2008
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 11AA010-I/SN CAD Model

Description

The 11AA010-I/SN is a cutting-edge memory device from the renowned manufacturer Microchip Technology. This product is part of Microchip's extensive portfolio of serial EEPROMs, which are designed to provide high-performance, low-power data storage solutions for a wide range of electronic applications.

Key Features

  • Memory Size: The device boasts a 1 Kbit (128 x 8) memory size, which is ideal for storing configuration data, calibration constants, and small application logs.
  • Interface Type: It employs a user-friendly I²C (2-wire) serial interface, facilitating easy integration into most microcontroller-based systems.
  • Operating Voltage Range: The 11AA010-I/SN operates within a voltage range of 2.5V to 5.5V, making it versatile for both 3.3V and 5V systems.
  • Temperature Range: Designed for robust performance, this device can operate in industrial temperature ranges from -40°C to +85°C.
  • Packaging: The product comes in an 8-pin SOIC (SN) package, which is widely used and easily solderable to a variety of PCB designs.
  • Write Cycle Time: It features a maximum write cycle time of 5 ms, ensuring quick data updates and minimal delay in write operations.

Applications

The 11AA010-I/SN is a versatile component that can be used in a multitude of applications, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Systems
  • Medical Devices
  • Smart Metering

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The 11AA010-I/SN EEPROM is no exception, offering a stable and reliable data storage solution. Furthermore, Microchip provides excellent customer and technical support, ensuring that designers can confidently select this product for their critical applications.

You May Also Be Interested in

Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ECAD model for HN58V66AFP-10E
Microchip Technology
IC EEPROM 2KBIT SPI SOT23-6 / EEPROM Memory IC 2Kb (256 x 8) SPI 10 MHz SOT-23-6
Lowest to $56.4747
ECAD model for 25AA02E64T-I/OT
STMicroelectronics
Need more? Email Us
ECAD model for ST95020M6TR
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DIP / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-PDIP
Lowest to $5.4367
ECAD model for 25LC1024-E/P
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for THGBM2G7D4FBAI9DGH
Microchip Technology
EEPROM Parallel 4M-bit 512K x 8 5V 32-Pin FPAK
Need more? Email Us
ECAD model for AT28C040-20FM/883
Microchip Technology
IC EEPROM 8K I2C 4MHZ 8MINI MAP / Secure Memory 8-Mini Map (2x3)
Need more? Email Us
ECAD model for AT88SC0808CA-Y6H-T
STMicroelectronics
Need more? Email Us
ECAD model for ST25164M1TR
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $155.1529
ECAD model for GLS29EE010-70-4I-EHE

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4532 $65.7140
350+ $0.3720 $130.2000
540+ $0.3603 $194.5620
745+ $0.3487 $259.7815
960+ $0.3370 $323.5200
1,285+ $0.3022 $388.3270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,200 pieces
MOQ: 145 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention