EN
  • EN
  • DE

UPS120E

Part No UPS120E
Manufacturer Micro Commercial Co
Catalog Electronic Wholesale
Description 1 Amp Schottky Rectifier 20 to 40 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1278085-UPS120E
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Portable Devices, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Automotive
Ultra Librarian 3D Model Ultra Librarian UPS120E CAD Model

Description

The UPS120E is a surface mount Schottky Barrier Rectifier manufactured by Micro Commercial Components (MCC). This diode is designed for high-efficiency rectification and fast switching speeds, making it suitable for applications where minimizing power loss and maximizing performance are critical.

Applications

  • Switching Power Supplies: Used as a rectifier in the output stage to convert AC to DC with high efficiency.
  • DC-DC Converters: Used in voltage regulation and conversion circuits for efficient power transfer.
  • Freewheeling Diode: Protects inductive loads by providing a path for current when the switch is turned off.
  • Reverse Polarity Protection: Prevents damage to circuits by blocking current flow in the reverse direction.
  • LED Lighting: Provides efficient and reliable rectification in LED driver circuits.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Fast Switching Speed: Reduces switching losses and improves overall circuit performance.
  • Surface Mount Package: Allows for compact and automated assembly on printed circuit boards.
  • RoHS Compliant: Meets environmental standards for hazardous substance content.

Benefits

  • Improved Efficiency: Low forward voltage drop minimizes power dissipation, leading to higher efficiency.
  • Enhanced Reliability: High surge current capability protects the diode from transient overcurrent events.
  • Reduced Switching Losses: Fast switching speed minimizes energy wasted during switching transitions.
  • Compact Design: Surface mount package allows for smaller and more densely populated circuit boards.
  • Environmental Compliance: RoHS compliance ensures the product meets environmental regulations.

Additional Details

The UPS120E is typically used in applications where the forward voltage drop and switching speed are critical parameters. The diode's specifications, such as the maximum forward current, reverse voltage, and operating temperature range, should be carefully considered when selecting it for a particular application. Proper heat sinking may be required if the diode is operated at high currents or ambient temperatures to prevent overheating and ensure long-term reliability.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4856 $58.2720
290+ $0.3985 $115.5650
450+ $0.3860 $173.7000
620+ $0.3735 $231.5700
800+ $0.3612 $288.9600
1,075+ $0.3238 $348.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,747 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess