EN
  • EN
  • DE

SS14-T

Part No SS14-T
Manufacturer Micro Commercial Co
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micro Commercial Co
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838708-SS14-T
Package Tape & Reel (TR)
Product Status Active
Grade -
Ultra Librarian 3D Model Ultra Librarian SS14-T CAD Model

Description

The SS14-T, manufactured by Micro Commercial Components (MCC), is a surface-mount Schottky Barrier Rectifier designed for various applications requiring efficient rectification, low forward voltage drop, and fast switching speeds. Its robust design and compact size make it suitable for a wide range of electronic devices.

Applications:

  • DC-DC converters
  • Reverse polarity protection
  • Freewheeling diodes in inductive loads
  • Switching mode power supplies (SMPS)
  • Portable electronics and battery-powered applications

Features:

  • Low forward voltage drop: Reduces power losses and improves efficiency.
  • High surge current capability: Provides protection against transient voltage spikes.
  • Fast switching speed: Minimizes switching losses and enhances performance.
  • Surface mount package: Facilitates automated assembly and reduces board space.
  • RoHS compliant: Environmentally friendly and meets regulatory standards.

Benefits:

  • Improved energy efficiency in power conversion circuits.
  • Enhanced protection against voltage surges.
  • Reduced heat dissipation and improved system reliability.
  • Simplified manufacturing process and lower assembly costs.
  • Compliance with environmental standards.

Additional Details:

Key specifications of the SS14-T include:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): 40V
  • Maximum Average Forward Rectified Current (IF(AV)): 1.0A
  • Forward Voltage (VF): Typically 0.55V at 1A
  • Reverse Leakage Current (IR): Typically 0.5 mA at VRRM
  • Operating Temperature Range: -65°C to +125°C
  • Package: SMA (DO-214AC)

The SS14-T's low forward voltage drop is crucial for minimizing power losses, contributing to improved overall efficiency. The fast switching speed reduces switching losses, making it suitable for high-frequency applications. The surface mount package simplifies the assembly process and helps reduce manufacturing costs. The device is also RoHS compliant, ensuring it meets environmental standards.

Designers should consult the Micro Commercial Components (MCC) datasheet for the SS14-T for detailed electrical characteristics, thermal performance data, and application recommendations. This ensures proper implementation and optimal performance within their specific designs.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.0862 $50.4270
1,415+ $0.0708 $100.1820
2,190+ $0.0686 $150.2340
3,015+ $0.0664 $200.1960
3,905+ $0.0641 $250.3105
5,220+ $0.0575 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,080 pieces
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess