Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Micro Commercial Co
Package Tape & Reel
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 100mA
Voltage - Forward (Vf) (Max) @ If 450 mV @ 10 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 500 nA @ 10 V
Mounting SMD (SMT)
Package / Case SOD-882
Supplier Device Package SOD-882
Operating Temperature - Junction 125°C (Max)
Base Product Number RB520S-30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names RB520S30LPTP,-RB520S-30LP-TPMSDKR,RB520S-30LP-TPMSTR,RB520S-30LP-TPMSDKR,1505-RB520S-30LP-TPTR,-RB520S-30LP-TPMSTR,353-RB520S-30LP-TP-ND,RB520S-30LP-TPMSCT,-RB520S-30LP-TPMSCT
Standard Package 10,000
Win Source Part Number 1143541-RB520S-30LP-TP
Ultra Librarian 3D Model Ultra Librarian RB520S-30LP-TP CAD Model

Description

The RB520S-30LP-TP is a Schottky diode with a maximum reverse voltage of 30 V and an average rectified current of 100mA.

  • Maximum Reverse Voltage: 30 V
  • Average Rectified Current: 100mA
  • Forward Voltage: 450 mV @ 10 mA
  • Reverse Leakage Current: 500 nA @ 10 V
  • Application: Small signal applications with a speed of less than 200mA (Io)
  • Package: Tape & reel
  • Standard Package: 10,000
  • Mounting Style: SMD (SMT)
  • Package/Case: SOD-882
  • Supplier Device Package: SOD-882
  • Operating Temperature Range: Up to 125°C (Max)
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH unaffected
  • HTSUS: 8541.10.0070
  • Manufacturer: Micro Commercial Co
  • Win Source Part Number: 1143541-RB520S-30LP-TP

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3DBF
Microchip Technology
DIODE GEN PURP 1KV 40A TO247
Lowest to $7.0710
ECAD model for APT40DQ100BG
SMC Diode Solutions
DIODE SCHOTTKY 100V 2A SOD123FL
Lowest to $0.0214
ECAD model for DSS210
Taiwan Semiconductor
DIODE GEN PURP 200V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF803G C0G
Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Need more? Email Us
ECAD model for APT15DQ100KG
Yangzhou yangjie electronic co., ltd
SMC 400V 5.0A Diodes Rectifier / Diode
Lowest to $0.0508
ECAD model for ES5G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3GBF
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2JBF
Taiwan Semiconductor
DIODE GEN PURP 600V 3A DO201AD
Need more? Email Us
ECAD model for 31DF6

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.8446 $67.5680
190+ $0.6931 $131.6890
290+ $0.6713 $194.6770
400+ $0.6498 $259.9200
515+ $0.6281 $323.4715
690+ $0.5631 $388.5390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,641 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention