EN
  • EN
  • DE

MBR3030CT

Part No MBR3030CT
Manufacturer Micro Commercial Co
Catalog Specialized ICs
Description 30 Amp Rectifier 30 to 60 Volts Schottky Barrier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1216090-MBR3030CT
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR3030CT CAD Model

Description

The Micro Commercial Components (MCC) MBR3030CT is a Schottky Barrier Rectifier designed for use in low voltage, high-frequency inverters, free wheeling, and polarity protection applications. Its low forward voltage drop minimizes power loss, leading to higher efficiency in circuits.

Applications

  • Switching Power Supplies: As a secondary side rectifier to improve efficiency.
  • DC-DC Converters: Used in various DC-DC conversion stages.
  • Freewheeling Diode: Provides a path for current in inductive circuits when the switch turns off.
  • Polarity Protection: Prevents damage from incorrect power supply polarity.

Features

  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands transient current spikes.
  • High-Frequency Operation: Fast switching speed for high-frequency applications.
  • High Reliability: Robust construction for long-term performance.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.
  • TO-220 Package: Common and easy-to-mount package.

Benefits

  • Improved Efficiency: Low forward voltage drop minimizes energy waste.
  • Increased Reliability: Robust design ensures dependable performance.
  • Simplified Design: Easy to integrate into existing circuits.
  • Reduced Heat Dissipation: Lower operating temperature improves system stability.
  • Environmental Compliance: Meets environmental regulations for responsible electronics manufacturing.

Technical Specifications

The MBR3030CT features a maximum repetitive peak reverse voltage (VRRM) of 30V and a forward current (IF) of 30A (15A per diode). The forward voltage drop (VF) is typically around 0.5V. The operating temperature range is generally from -65°C to +150°C. Refer to the Micro Commercial Components MBR3030CT datasheet for detailed specifications.

You May Also Be Interested in

Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess