EN
  • EN
  • DE

ESDSLC5V0LB-TP

Part No ESDSLC5V0LB-TP
Manufacturer Micro Commercial Co
Catalog TVS - Diodes
Description TVS DIODE 5VWM 20VC DFN1006 / 20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN1006
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Micro Commercial Co
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 20V
Current - Peak Pulse (10/1000µs) 4A (8/20µs)
Power - Peak Pulse 80W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 0.26pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 0402 (1006 Metric)
Supplier Device Package 2-DFN1006
Base Product Number ESDSLC5
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number ESDSLC5V0LB-TPMSDKR,-ESDSLC5V0LB-TPMSCT,ESDSLC5V0LB-TPMSCT,-ESDSLC5V0LB-TPMSDKR,-ESDSLC5V0LB-TPMSTR,ESDSLC5V0LB-TPMSTR
Standard Package 10,000
Win Source Part Number 1334883-ESDSLC5V0LB-TP
Ultra Librarian 3D Model Ultra Librarian ESDSLC5V0LB-TP CAD Model

Description

The Micro Commercial Co ESDSLC5V0LB-TP is a Zener diode that is ideal for use in various applications, including circuit protection and TVS diodes.

  • Voltage - Reverse Standoff (Max): 5V
  • Voltage - Breakdown (Min): 6V
  • Channel Type: Bidirectional
  • Voltage - Clamping (Ipp): 20V
  • Power - Peak Pulse: 80W
  • Current - Peak Pulse (10/1000µs): 4A
  • Mounting Type: Surface Mount
  • Case / Package: 0402 (1006 Metric)
  • Capacitance @ Frequency: 0.26pF @ 1MHz
  • Operating Temperature: -55°C ~ 125°C (TJ)

You May Also Be Interested in

Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2,085+ $0.0240 $50.0400
5,080+ $0.0197 $100.0760
7,855+ $0.0191 $150.0305
10,815+ $0.0185 $200.0775
14,045+ $0.0178 $250.0010
18,750+ $0.0160 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 2085 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess