EN
  • EN
  • DE

1580H10B1

Part No 1580H10B1
Manufacturer Hammond Manufacturing
Catalog Power Distribution, Surge Protectors
Description POWER STRP 10.5\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Outlet Strip, Power Strip
Mounting Type Bench, Wall
Current - Max 15A
Region Utilized North America
Overload Protection Circuit Breaker(s)
Connector - AC Input NEMA 5-15P
AC Outlets 10
Connector - AC Output NEMA 5-15R
Voltage - Input 120V
Housing Material Aluminum and Steel
Cord Length 15' (4.57m)
Approval Agency CSA, UL
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1539958-1580H10B1
Ultra Librarian 3D Model Ultra Librarian 1580H10B1 CAD Model

Description

N

You May Also Be Interested in

Tripp Lite
POWER STRIP 72\
Need more? Email Us
Tripp Lite
POWER STRIP 8OUT RACK AMMETER
Need more? Email Us
Schurter Inc.
4740 STRIPBLOC INLET FILTER, 5 O
Need more? Email Us
Tripp Lite
PDU METERED 208V 240V 30A 6 C19
Need more? Email Us
Phoenix Contact
SURGE PROTECTION DEVICE
Need more? Email Us
Tripp Lite
SURGE PROTECT 12 OUTLET COAX 8FT
Need more? Email Us
Hammond Manufacturing
POWR STRP 19\
Need more? Email Us
Hammond Manufacturing
POWER STRIP 19\
Need more? Email Us
Tripp Lite
PDU SWITCHED 120V 15A 16 OUTLET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess