EN
  • EN
  • DE

AP3771AK6TR-G1

Part No AP3771AK6TR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC REG CTLR AC/DC GEN3 SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Obsolete
Applications Adapters
Voltage - Input -
Voltage - Supply 30V
Current - Supply 400 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-26
Base Product Number AP3771
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1377840-AP3771AK6TR-G1
Ultra Librarian 3D Model Ultra Librarian AP3771AK6TR-G1 CAD Model

Description

Product Overview: AP3771AK6TR-G1

The AP3771AK6TR-G1 is an innovative and efficient power management integrated circuit (IC) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This particular IC is engineered to deliver precise power control and is primarily used in switching power supply applications. It is part of the AP3771 series, which is known for its reliability and performance in power conversion and management tasks.

Key Features

  • High-Efficiency Power Conversion: The AP3771AK6TR-G1 offers excellent energy conversion efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Integrated Protections: This IC includes multiple protection features such as over-voltage, under-voltage, over-temperature, and short-circuit protection, ensuring the longevity and safety of the application it is used in.
  • Wide Operating Voltage Range: It can operate over a broad voltage range, making it versatile for various power supply designs.
  • Low Standby Power: The device is designed to consume very low power in standby mode, which is essential for energy-saving applications.

Applications

The AP3771AK6TR-G1 is suitable for a wide array of applications, particularly where efficient power conversion is required. Its typical applications include:

  • AC/DC Converters
  • Power Adapters
  • Battery Chargers
  • LED Lighting Systems
  • Standby and Auxiliary Power Supplies

Product Specifications

The AP3771AK6TR-G1 comes in a compact package and is designed for easy integration into various circuit designs. Its specifications include:

  • Package Type: SOT26
  • RoHS Compliant
  • Green Molding Compound (No Halogen and Antimony) (Note 1)
  • Qualified to AEC-Q101 Standards for High Reliability

Note 1: The term "Green Molding Compound" refers to the use of environmentally friendly materials in the construction of the IC package.

In summary, the AP3771AK6TR-G1 from Diodes Incorporated is a versatile and robust power management solution that offers a combination of high efficiency, advanced protection features, and low standby power consumption, making it an ideal choice for designers looking to enhance the performance and reliability of their power supply systems.

You May Also Be Interested in

ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess