EN
  • EN
  • DE

ESD5V0D5-TP

Part No ESD5V0D5-TP
Manufacturer Micro Commercial Co
Catalog TVS - Diodes
Description TVS DIODE 5VWM 11.6VC SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6.2V
Max Clamping Voltage 11.6V
Power Dissipation - Pd 174W
Applications General Purpose
Capacitance @ Frequency 80pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 1037068-ESD5V0D5-TP
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 8k pcs
Ultra Librarian 3D Model Ultra Librarian ESD5V0D5-TP CAD Model

Description

The Micro Commercial Co ESD5V0D5-TP is a unidirectional zener diode designed for general purpose applications.

  • Type: Unidirectional Zener Diode
  • Application: General Purpose
  • Mounting Type: SMD (SMT)
  • Capacitance: 80pF @ 1MHz
  • Stand-Off Voltage: 5V
  • Breakdown Voltage (Min): 6.2V
  • Clamping Voltage (Max): 11.6V
  • Peak Pulse Current: Not Specified
  • Power Dissipation: 174W
  • Temperature Range: -55°C to 150°C (TJ)
  • Packaging: Reel - TR
  • Popularity: Medium
  • Quantity per Package: 8k pcs

You May Also Be Interested in

Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
1,430+ $0.0350 $50.0500
3,485+ $0.0287 $100.0195
5,400+ $0.0278 $150.1200
7,435+ $0.0269 $200.0015
9,620+ $0.0260 $250.1200
12,880+ $0.0233 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 1430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess