EN
  • EN
  • DE

3SMAJ5946B-TP

Part No 3SMAJ5946B-TP
Manufacturer Micro Commercial Co
Catalog Discrete Semiconductor Products
Description DIODE ZENER 75V 3W DO214AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor ProductsDiodesZenerSingle Zener Diodes
Mfr MCC (Micro Commercial Components)
Part Status Active
Voltage - Zener (Nom) (Vz) 75 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 140 Ohms
Current - Reverse Leakage @ Vr 1 μA @ 56 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Operating Temperature -55°C ~ 150°C
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number 3SMAJ5946
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian 3SMAJ5946B-TP CAD Model

You May Also Be Interested in

Micro Commercial Co
DIODE STANDARD 600V 6A R6
Need more? Email Us
ON Semiconductor
TRANS NPN 160V 1.5A TP
Need more? Email Us
ON Semiconductor
TRANS NPN DARL 30V 1.2A TO-92-3
Lowest to $0.2151
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 1.6A ABS
Lowest to $0.0327
Cree/Wolfspeed
DIODE SIL CARB 650V 24A TO220-2
Lowest to $1.3772
GOOD-ARK Electronics
DIODE, SWITCHING, 250MA, 75V, SO
Lowest to $0.0713
ON Semiconductor
DIODE ZENER 9.1V 3W SMB
Lowest to $0.1205
Micro Commercial Co
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0350
General Semiconductor
DIODE ZENER 75V 200MW SOD323
Lowest to $0.0600

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
520+ $0.0965 $50.1800
1,265+ $0.0792 $100.1880
1,960+ $0.0767 $150.3320
2,700+ $0.0742 $200.3400
3,485+ $0.0718 $250.2230
4,660+ $0.0644 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,830 pieces
MOQ: 520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess