EN
  • EN
  • DE

6A6G-TP

Part No 6A6G-TP
Manufacturer Micro Commercial Co
Catalog Discrete Semiconductor Products
Description DIODE STANDARD 600V 6A R6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor ProductsDiodesRectifiersSingle Diodes
Mfr MCC (Micro Commercial Components)
Packaging Bulk
Part Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Max) @ If 1 V @ 6 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 μA @ 600 V
Capacitance @ Vr, F 100pF @ 4V, 1MHz
Mounting Type Through Hole
Package / Case R-6, Axial
Supplier Device Package R-6
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number 6A6G
Ultra Librarian 3D Model Ultra Librarian 6A6G-TP CAD Model

You May Also Be Interested in

General Semiconductor
DIODE STANDARD 1200V 1A DO214AC
Lowest to $0.1384
Comchip Technology
DIODE STANDARD 50V 1A DO41
Lowest to $0.0548
General Semiconductor
DIODE STANDARD 300V 30A TO247AC
Lowest to $7.2410
ON Semiconductor
IGBT 400V 41A TO-262
Need more? Email Us
Vishay
DIODE ZENER 27V 1.3W DO204AL
Need more? Email Us
ON Semiconductor
IGBT FIELD STOP 1200V 70A TO-247
Need more? Email Us
NXP / Nexperia
BZX84J-C16-Q/SOD323F/SOD323F
Need more? Email Us
Vishay
DIODE STANDARD 75V 150MA SOD323
Need more? Email Us
Siliconix
MOSFET N-CH 30V 9A PPAK SO-8
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess