EN
  • EN
  • DE

BZT52B15JS-TP

Part No BZT52B15JS-TP
Manufacturer Micro Commercial Co
Catalog Discrete Semiconductor Products
Description DIODE ZENER 15V 200MW SOD323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor ProductsDiodesZenerSingle Zener Diodes
Mfr MCC (Micro Commercial Components)
Packaging Tape & Reel (TR)
Part Status Active
Voltage - Zener (Nom) (Vz) 15 V
Tolerance ±2%
Power - Max 200 mW
Impedance (Max) (Zzt) 30 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 10.5 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number BZT52B15
Ultra Librarian 3D Model Ultra Librarian BZT52B15JS-TP CAD Model

You May Also Be Interested in

ON Semiconductor
TRANS NPN DARL 30V 1.2A TO-92-3
Lowest to $0.2151
ON Semiconductor
DIODE ZENER 3.6V 1.5W SMA
Lowest to $0.2045
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 1.6A ABS
Lowest to $0.0327
Micro Commercial Co
TRANS NPN 45V 0.8A SOT-23
Lowest to $0.0312
ON Semiconductor
TRANS NPN 100V 2A TP
Need more? Email Us
General Semiconductor
DIODE ZENER 3.9V 300MW SOT23-3
Lowest to $0.1363
M/A-Com Technology Solutions
RF MOSFET HEMT 40V 440210
Lowest to $1,672.7273
Micro Commercial Co
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0350
ON Semiconductor
DIODE ZENER 27V 1.5W SMA
Lowest to $0.0885

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1,430+ $0.0350 $50.0500
3,485+ $0.0287 $100.0195
5,400+ $0.0278 $150.1200
7,435+ $0.0269 $200.0015
9,620+ $0.0260 $250.1200
12,880+ $0.0233 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess