Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micrel
Win Source Part Number 1263226-SY89873LMGTR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89873LMGTR CAD Model

Description

The SY89873LMGTR is a precision, high-speed 2.5V/3.3V limiting post amplifier with programmable voltage gain and offset adjust, manufactured by Micrel (now Microchip Technology). It is designed for use in fiber optic receiver applications and other high-speed data communication systems. The device is specifically tailored to amplify weak input signals while preserving signal integrity.

Applications:

  • Fiber Optic Receivers: Including SONET/SDH and Gigabit Ethernet systems.
  • High-Speed Data Communications: Such as backplanes and cable drivers.
  • Optical Transceivers: In modules for data transmission.
  • Test and Measurement Equipment: For signal amplification and conditioning.

Features:

  • High Bandwidth: Supports data rates up to several Gbps.
  • Low Input Noise: Minimizes signal degradation and enhances sensitivity.
  • Programmable Gain: Allows optimization for various input signal levels.
  • Offset Adjust: Compensates for DC offsets in the input signal.
  • Limiting Output: Provides a stable output amplitude, regardless of input signal strength.
  • Single 2.5V/3.3V Supply: Simplifies power supply requirements.
  • Small Footprint Package: Suitable for space-constrained applications.

Benefits:

  • Improved Signal Integrity: The low noise and high bandwidth ensure accurate data transmission and reception.
  • Enhanced Sensitivity: The programmable gain allows the device to amplify weak input signals, improving receiver performance.
  • Simplified System Design: The single supply voltage and small package size reduce design complexity and board space.
  • Stable Output: The limiting output provides a consistent signal amplitude, simplifying downstream processing.
  • Versatile Application: Suitable for various high-speed data communication systems, including fiber optic and backplane applications.

Additional Details:

The SY89873LMGTR is typically used in conjunction with a transimpedance amplifier (TIA) in fiber optic receiver modules. The programmable gain is adjusted to optimize the signal-to-noise ratio (SNR) for the specific application. The offset adjust feature compensates for any DC offsets introduced by the TIA or other components in the signal path. Detailed specifications, including bandwidth, input noise, gain range, and power consumption, can be found in the device datasheet provided by Microchip Technology.

You May Also Be Interested in

Frontier Electronics.
6A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
Need more? Email Us
ECAD model for SS66
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ10B5
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ1016
EIC discrete Semiconductors
AUTOMOTIVE SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Need more? Email Us
ECAD model for TPSMC8.2A
Union Semiconductor
Low Capacitance TVS Diode Array for ESD Protection
Lowest to $0.1319
ECAD model for UESD6V8L5A6
STMicroelectronics
Ultrafast recovery diode
Lowest to $0.0928
ECAD model for STTH2R02
Allegro MicroSystems, LLC
HIGH-VOLTAGE, HIGH-CURRENT DARLINGTON ARRAYS
Lowest to $2.0682
ECAD model for ULQ2803LW
SECOS
N-Channel EnhancementMode PowerMos.FET
Need more? Email Us
ECAD model for SSD9973
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ1013

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention