Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1263179-SY89545L
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89545L CAD Model

Description

The SY89545L is a precision, high-speed 2.5V/3.3V LVDS receiver manufactured by Micrel (now Microchip Technology). It is designed for applications requiring accurate and reliable signal reception over long distances. This receiver features low propagation delay and minimal skew, making it suitable for high-frequency applications.

Applications:

  • High-speed data transmission: Used in communication systems, backplanes, and interconnects.
  • Clock distribution: Employed in clock distribution networks to maintain timing accuracy.
  • Networking equipment: Found in routers, switches, and servers for data transmission.
  • Test and measurement equipment: Utilized in oscilloscopes, logic analyzers, and signal generators.
  • Medical imaging systems: Used in MRI, CT scanners, and other medical imaging equipment.

Features:

  • LVDS interface: Compliant with the Low Voltage Differential Signaling (LVDS) standard.
  • High data rate: Supports data rates up to several hundred Mbps or even GHz, depending on the specific variant.
  • Low propagation delay: Minimizes delay through the receiver for improved timing performance.
  • Low skew: Ensures minimal skew between the differential output signals.
  • 2.5V/3.3V operation: Operates from either a 2.5V or 3.3V power supply.
  • Fail-safe biasing: Provides a stable output state when the input is open or shorted.

Benefits:

  • Reliable data transmission: Ensures accurate and reliable data transfer over long distances.
  • Improved timing accuracy: Minimizes timing errors in high-speed systems.
  • Reduced power consumption: LVDS technology offers lower power consumption compared to single-ended signaling.
  • Enhanced noise immunity: Differential signaling provides excellent noise immunity.
  • Simplified system design: Easy to integrate into existing systems.

Additional Details:

The SY89545L receiver converts LVDS signals to single-ended CMOS/TTL levels. It features integrated termination resistors to minimize reflections and improve signal integrity. The device is typically packaged in a small QFN or SOIC package for ease of assembly. The common mode voltage range is designed to be compatible with a wide variety of LVDS drivers, making it a versatile choice for high-speed communication applications. The specific maximum data rate, supply current, and propagation delay will vary based on the specific variant of the SY89545L.

You May Also Be Interested in

Taiwan Semiconductor
300mA Low Noise LDO Voltage Regulator with Enable
Need more? Email Us
ECAD model for TS5215CS
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
ECAD model for X24325P
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.6193
ECAD model for SN74HCT374DW
Texas Instruments
17V Input, 6A Output, Synchronous Step Down Switcher With Integrated FET in 3.5mm x 3.5mm Package(SWIFT™)
Lowest to $1.0055
ECAD model for TPS54620RGY
STMicroelectronics
LOW POWER J-FET DUAL OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TL062AC
Texas Instruments
8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS | IC 8-BIT SERIAL SHIFT REG 14SOIC
Lowest to $0.2504
ECAD model for SN74LV164AD
Sipex Corporation
Programmable RS-232/RS-485 Transceiver
Lowest to $48.8955
ECAD model for SP331ET
Texas Instruments
Piccolo Microcontrollers | IC MCU 32BIT 16KB FLASH 48LQFP
Lowest to $7.4823
ECAD model for TMS320F280200PTT
STMicroelectronics
N-CHANNEL 400V - 4.7ohm - 1.5A IPAK PowerMeshII MOSFET
Lowest to $0.3236
ECAD model for STD2NC40

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6274 $58.1370
11+ $9.5405 $104.9455
17+ $9.2423 $157.1191
23+ $8.9442 $205.7166
29+ $8.6460 $250.7340
39+ $7.7516 $302.3124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 427 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention