EN
  • EN
  • DE

SPC560D40L1C4E0X

Part No SPC560D40L1C4E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Package Reel - TR
Core Processor e200z0h
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 45
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name SPC560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number -497-13563-2, -497-13563-1, 497-13563-2, 497-13563-1, -497-13563-6, 497-13563-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897023-SPC560D40L1C4E0X
Ultra Librarian 3D Model Ultra Librarian SPC560D40L1C4E0X CAD Model

Description

The SPC560D40L1C4E0X is a cutting-edge 32-bit microcontroller from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This powerful MCU is based on the Power Architecture® core and is part of the SPC56D line, which is renowned for its high performance, reliability, and advanced features.

Core Features:

  • Processing Power: At the heart of the SPC560D40L1C4E0X is a 32-bit PowerPC Book E compliant CPU core, operating at speeds of up to 64 MHz, which provides the computational horsepower necessary for complex algorithms and control processes.
  • Memory: The device comes equipped with 512 KB of flash memory and 64 KB of RAM, providing ample space for application code and data storage.
  • Advanced Timer Systems: It includes a rich set of timers, including multiple 16-bit and 32-bit timers, along with motor control timers, offering precision timing solutions for a variety of tasks.

Connectivity and I/O:

  • The MCU features an array of communication interfaces, such as multiple CAN interfaces, LIN, and a serial peripheral interface, ensuring seamless integration with other components and systems.
  • It also boasts a number of digital and analog I/O ports for interfacing with sensors, actuators, and other peripherals.

Robustness and Security:

  • Temperature Range: Designed to withstand harsh environments, the SPC560D40L1C4E0X operates over an extended temperature range, making it suitable for automotive under-the-hood applications.
  • Security: The microcontroller includes advanced security features to protect against unauthorized access and tampering, which is crucial for applications where safety and data integrity are paramount.

Development Support:

STMicroelectronics provides comprehensive development support for the SPC560D40L1C4E0X, including software libraries, development boards, and a suite of debugging and programming tools. This ecosystem simplifies the development process and helps reduce time to market for products utilizing this MCU.

Overall, the SPC560D40L1C4E0X from STMicroelectronics is an ideal choice for developers looking for a robust, secure, and high-performance microcontroller for their automotive or industrial applications.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2141 $61.0705
10+ $10.0219 $100.2190
16+ $9.7087 $155.3392
22+ $9.3955 $206.7010
28+ $9.0823 $254.3044
37+ $8.1428 $301.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess