EN
  • EN
  • DE

SMBJ30CE3/TR13

Part No SMBJ30CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 30V
Voltage - Breakdown (Min) 33.3V
Voltage - Clamping (Max) @ Ipp 53.5V
Current - Peak Pulse (10/1000µs) 11.2A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ30
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299482-SMBJ30CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ30CE3/TR13 CAD Model

Description

Microchip Technology's SMBJ30CE3/TR13 - Robust Transient Voltage Suppression Diode

Microchip Technology's SMBJ30CE3/TR13 is a high-quality transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transient events. This component is a part of the SMBJ series, which is known for its reliability and efficiency in safeguarding circuits by clamping excessive transient voltages to a safe level before they can damage sensitive microelectronic components.

Key Features:

  • Stand-Off Voltage: The SMBJ30CE3/TR13 has a stand-off voltage of 30V, making it suitable for a wide range of applications where this level of voltage protection is required.
  • Peak Pulse Power: It is capable of handling peak pulse power of 600W (10/1000μs waveform), ensuring robust protection against high energy transients.
  • Fast Response Time: This TVS diode provides a very fast response time to transient events, typically in the picosecond range, protecting your equipment without delay.
  • Low Incremental Surge Resistance: With its low incremental surge resistance, the SMBJ30CE3/TR13 ensures minimal voltage drop during the surge event, maintaining voltage regulation and stability in the protected circuit.
  • DO-214AA Package: The device comes in a DO-214AA package, which is also known as an SMB package. This compact form factor is ideal for space-constrained applications.
  • RoHS and REACH Compliant: Compliance with RoHS and REACH standards means that the SMBJ30CE3/TR13 meets the requirements for hazardous substances, making it suitable for use in various global markets.
  • Automotive Grade: Designed to meet stringent automotive qualifications, this TVS diode is reliable in automotive environments where extreme conditions may be encountered.

Applications:

The SMBJ30CE3/TR13 is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial controls
  • Power supply protection
  • Data communication systems
  • Consumer electronics

Overall, the SMBJ30CE3/TR13 from Microchip Technology is an essential component for designers looking to enhance the durability and longevity of their electronic systems. Its ability to handle significant power surges and its fast response time make it an excellent choice for protecting sensitive circuits from the potentially damaging effects of voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess