Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Series -
Package Tape & Reel
Product Status Active
Frequency 3.8GHz Center
Impedance 50Ohm
Bandwidth 4.4 GHz
Insertion Loss 1.7dB
Filter Type High Pass
Mounting Type Surface Mount
Package / Case 0805 (2012 Metric), 6 PC Pad
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.24mm)
Height (Max) 0.042" (1.07mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1369437-HFCG-1500+
Ultra Librarian 3D Model Ultra Librarian HFCG-1500+ CAD Model

Description

The 1369437-HFCG-1500+ is a ceramic filter manufactured by Mini-Circuits.

  • Filter Type: High Pass
  • Frequency: 3.8GHz
  • Package Size: 0805 (2012 Metric) with 6 PC pads
  • Mounting Type: Surface Mount
  • Insertion Loss: 1.7dB
  • Impedance: 50Ohm
  • Product Series: Active
  • Packaging: Tape & Reel
  • Height: 0.042" (1.07mm)
  • Dimensions: 0.079" L x 0.049" W (2.00mm x 1.24mm)

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA8104F
Murata Electronics North America
FILTER 10.8MHZ SMD / 10.8MHz Center FM Ceramic Filter 1412 (3510 Metric), 4 PC Pad
Need more? Email Us
ECAD model for SFECS10M8RF00-R0
Murata Electronics North America
FILTER
Need more? Email Us
ECAD model for SFECF10M9GKN0S3-R0
Sony
FM STEREO/AM RADIO / FM Stereo/AM Radio IC
Lowest to $1.0969
ECAD model for CXA1538M
Murata Electronics North America
Need more? Email Us
ECAD model for SFECY10M8PF0002-R0
Murata Electronics North America
Need more? Email Us
ECAD model for SFECB10.7MA5-TC
Murata Electronics North America
FILTER
Need more? Email Us
ECAD model for SFECF10M7HF00S0-R0
Walsin Technology Corporation
RF/IF and RFID RF Antennas
Need more? Email Us
ECAD model for RFBPF2520100A5T
Murata Electronics North America
FILTER 10.7 MHZ 150 KHZ BAND SMD / Ceramic Filters 10.7MHz 6dB 330Ohm SMD 6Pin T/R
Need more? Email Us
ECAD model for SFECF10M7DF00-R0

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1936 $51.9360
24+ $4.2614 $102.2736
37+ $4.1282 $152.7434
51+ $3.9951 $203.7501
65+ $3.8619 $251.0235
87+ $3.4624 $301.2288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,538 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention