Products specifications

Category RF and Wireless - RF Receivers
Mfr Micrel
Package Bulk
Product Status Active
Frequency 800MHz ~ 1GHz
Sensitivity -95dBm
Data Rate (Max) 20kbps
Modulation or Protocol OOK
Applications Automotive, RKE, Security Systems
Current - Receiving 4mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features Automatic Tuning
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 231114-MICRF033BM
Ultra Librarian 3D Model Ultra Librarian MICRF033BM CAD Model

Description

The Micrf033BM is an RF receiver designed for automotive, RKE, and security systems applications.

  • Frequency Range: 800MHz to 1GHz
  • Feature: automatic tuning
  • Sensitivity: -95dBm
  • Data Rate: up to 20kbps
  • Modulation/Protocol: OOK
  • Current Receiving: 4mA
  • Voltage Supply Range: 4.75V to 5.5V
  • Mounting Type: surface mount
  • Package: 8-SOIC
  • Data Interface: PCB and surface mount
  • Temperature Range: -40°C to 105°C
  • Status: active

You May Also Be Interested in

Texas Instruments
IC RF TXRX+MCU WIFI 64VFQFN / IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad
Lowest to $11.9084
ECAD model for CC3220SM2ARGKR
Broadcom Limited
2.4GHz/5GHz IEEE802.11n MAC/PHY/Radio Chip 300Mbps 88-Pin QFN Bulk
Lowest to $6.5194
ECAD model for BCM43236TBKMLWG
STMicroelectronics
PROGRAMMABLE BLUETOOTH LE 5.2 WI / IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 32-VFQFN Exposed Pad
Lowest to $1.3141
ECAD model for BLUENRG-345AC
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $19.8490
ECAD model for BM23SPKS1NB9-0B02AA
Rochester Electronics
WLAN + Bluetooth Module 395-Pin WLCSP T/R
Need more? Email Us
ECAD model for BCM4356XKWBGT
Cypress Semiconductor Corp
Bluetooth v4.2 (BLE) + EDR SMART SOC Class I/Class II IoT 3Mbps 49-Pin T/R
Need more? Email Us
ECAD model for BCM20706UA1KFFB1GT
Microchip Technology
RX TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Lowest to $23.9476
ECAD model for BM77SPP03MC2-0007AA
Maxim Integrated
300MHz to 450MHz ASK Receiver with Internal IF Filter | RF RX ASK/OOK 300-450MHZ 20TQFN
Lowest to $7.1548
ECAD model for MAX7036GTP+
Microchip Technology
RX TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Lowest to $23.1357
ECAD model for BM78SPP05NC2-0002AA

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention