EN
  • EN
  • DE

MIC79110YML

Part No MIC79110YML
Manufacturer Micrel
Catalog PMIC - Battery Chargers
Description SIMPLE 1.2A LINEAR LI-ION BATTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Micrel
Package Bulk
Product Status Active
Battery Chemistry Lithium Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Over Current, Over Temperature, Reverse Battery, Reverse Current
Charge Current - Max 1.2A
Voltage - Supply (Max) 16V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number MIC79110
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 640615-MIC79110YML
Ultra Librarian 3D Model Ultra Librarian MIC79110YML CAD Model

Description

The 640615-MIC79110YML is a battery charger integrated circuit (IC) designed for power management applications.

  • Battery Type: lithium-ion batteries
  • Cell Count: single cell
  • Features: programmable features for current, timer, and voltage settings
  • Maximum Charge Current: 1.2A
  • Maximum Input Voltage: 16V
  • Package: surface mount
  • Package Type: 10-VFDFN Exposed Pad
  • Protection: over current, over temperature, reverse battery, and reverse current
  • Operating Temperature: -40°C to 125°C
  • Status: Active
  • Manufacturer: Micrel

You May Also Be Interested in

Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $13.0963
Linear Technology
IC CHARGER BATTERY LI-ION 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.2V Automotive 36-Pin QFN EP Tube
Lowest to $31.2813
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.1V Automotive 36-Pin QFN EP Tube
Lowest to $17.4627
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796
Intersil
IC BATT CHG 2 - 4 CELL 4X4 QFN / Battery Charger 32-Pin TQFN EP T/R
Lowest to $4.3333
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0171 $60.2565
36+ $3.2961 $118.6596
55+ $3.1931 $175.6205
75+ $3.0901 $231.7575
97+ $2.9872 $289.7584
130+ $2.6781 $348.1530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess