Products specifications Report Issue?

Reference Date Code 1039+
Reference case SOP8
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 747431-MIC4422AYM TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4422AYM TR CAD Model

Description

The MIC4422AYM-TR is a high-speed MOSFET driver manufactured by Micrel (now Microchip Technology). It is designed to drive large MOSFETs at high frequencies in switching power supplies, motor control, and other high-current applications.

Applications

  • Switching power supplies
  • Motor control
  • Class-D amplifiers
  • DC-DC converters
  • Line drivers

Features

  • High Peak Output Current: 3A
  • Fast Rise and Fall Times: 25 ns (typical)
  • Wide Operating Voltage Range: 4.5V to 18V
  • Low Quiescent Current: 4 mA (typical)
  • TTL/CMOS Compatible Inputs
  • Thermal Shutdown Protection
  • Under-Voltage Lockout (UVLO)

Benefits

  • Improved Efficiency: Fast switching speeds minimize switching losses.
  • Increased Power Density: High output current drives large MOSFETs efficiently.
  • Simplified Design: TTL/CMOS compatible inputs simplify interfacing with controllers.
  • Enhanced Reliability: Thermal shutdown and UVLO provide protection against damage.

Additional Details

The MIC4422AYM-TR utilizes a high-speed BiCMOS process to achieve its fast switching speeds and high output current capability. It features non-inverting logic. The driver's low impedance output ensures fast turn-on and turn-off of the MOSFET, minimizing switching losses and improving overall efficiency. The thermal shutdown protection prevents the device from overheating under fault conditions. The UVLO circuit ensures that the MOSFET is not driven until the supply voltage is sufficient.

You May Also Be Interested in

Maxim Integrated
IC DRIVER MOSFET DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX626ESA-T
ON Semiconductor
Lowest to $4.1577
ECAD model for MCH3310
Micrel
Need more? Email Us
ECAD model for MIC4424ZWMTR
ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-SOIC
Lowest to $2.9339
ECAD model for MC34152DR2G
Infineon Technologies
DRIVER IC PG-DSO-8
Lowest to $0.7502
ECAD model for 2EDN8534FXTMA1
Infineon Technologies
TLF11251EPXUMA1
Lowest to $2.6547
ECAD model for TLF11251EPXUMA1
Maxim Integrated
IC MOSFET DRVR DUAL 8-TDFN
Lowest to $2.0349
ECAD model for MAX5054BATA+T
Micrel
Need more? Email Us
ECAD model for MIC4103YMTR
Micrel
Driver 0.025V 1.5A 2-OUT Low Side Inv/Non-Inv 8-Pin SOIC N T/R
Lowest to $1.5483
ECAD model for MIC4428YMTR

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention