Products specifications Report Issue?

Categories Uncategorized
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835264-RF2059SB
Ultra Librarian 3D Model Ultra Librarian RF2059SB CAD Model

Description

The RF2059SB is a quadrature demodulator designed by RF Micro Devices. This component is crucial for downconverting RF signals to baseband in wireless communication systems. It provides high linearity and low noise figure, ensuring accurate and reliable signal recovery.

Applications:

  • Wireless communication receivers: Used in cellular and Wi-Fi receivers to demodulate signals.
  • Software-defined radios (SDR): Enables flexible signal processing in SDR platforms.
  • Instrumentation: Employed in test and measurement equipment for signal analysis.
  • Satellite receivers: Downconverts satellite signals to baseband for decoding.

Features:

  • Quadrature demodulation: Provides I and Q outputs for accurate signal recovery.
  • Low noise figure: Minimizes noise contribution for improved signal-to-noise ratio (SNR).
  • High linearity: Reduces distortion and intermodulation products.
  • Wide bandwidth: Supports various communication standards and frequencies.
  • Integrated local oscillator (LO) buffer: Simplifies external LO interface.

Benefits:

  • Improved receiver sensitivity: Low noise figure enhances the receiver's ability to detect weak signals.
  • Reduced distortion: High linearity minimizes signal degradation, leading to more accurate data recovery.
  • Simplified design: Integrated features reduce external component count and board space.
  • Flexible operation: Wide bandwidth supports multiple communication standards.

The RF2059SB's key specifications include the input frequency range, conversion gain, noise figure, and linearity metrics (e.g., IP3). It is designed for operation within specific voltage and temperature ranges, as detailed in the product datasheet. It is used in a variety of radio architectures requiring high performance downconversion.

You May Also Be Interested in

Box Partners
2 MIL PALLET COVERS, 54"X44"X72"
Need more? Email Us
ECAD model for PC112
Coilcraft
Lowest to $70.2000
ECAD model for XAL6060-223MEC
Realtek
Lowest to $36.4548
ECAD model for RTL8111GS-CG
Texas Instruments
Need more? Email Us
ECAD model for TPS3823-33DBRV
Solomon
Need more? Email Us
ECAD model for SSD1305T7R1
Exar Corporation
Lowest to $18.2799
ECAD model for XRT83G10A
Mxic
Need more? Email Us
ECAD model for MX25L32O6EM2I-12G
Murata Electronics North America
Need more? Email Us
ECAD model for XM5802PD-NL1331
Yageo
Need more? Email Us
ECAD model for YAGRC0805FR-0749K9L

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention