EN
  • EN
  • DE

MIC37120-1.8YMTR

Part No MIC37120-1.8YMTR
Manufacturer Micrel
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1122+
Reference case SOP8
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 715297-MIC37120-1.8YMTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC37120-1.8YMTR CAD Model

Description

The MIC37120-1.8YMTR is a 1.2A low-dropout (LDO) voltage regulator manufactured by Micrel (now Microchip Technology). It is designed to provide a stable and precise 1.8V output voltage from a higher input voltage, with minimal voltage drop even at high load currents. This LDO is commonly used in applications where efficient and reliable power regulation is critical.

Applications

  • Microprocessor power supplies
  • Post-regulation for switching power supplies
  • Battery-powered devices
  • Portable electronics
  • Set-top boxes

Features

  • Low Dropout Voltage: Maintains regulation with minimal input-output voltage difference.
  • 1.2A Output Current: Provides sufficient current for a wide range of applications.
  • Fixed 1.8V Output: Delivers a stable and precise output voltage.
  • Thermal Overload Protection: Prevents damage from excessive heat.
  • Current Limiting: Protects the regulator and load from overcurrent conditions.

Benefits

  • Stable Power Supply: Ensures reliable operation of sensitive electronic components.
  • Efficient Power Conversion: Minimizes power losses and maximizes battery life.
  • Overload Protection: Prevents damage from excessive current or temperature.
  • Compact Design: Allows for smaller and more efficient circuit designs.
  • Simplified System Design: Reduces the number of external components needed.

The MIC37120-1.8YMTR’s key technical specifications include its input voltage range, output current, dropout voltage, and thermal resistance. The low dropout voltage is a critical parameter for ensuring regulation even when the input voltage is close to the output voltage. The thermal overload protection and current limiting features enhance the reliability and robustness of the regulator. It is typically available in a compact surface-mount package for easy integration into modern electronic devices. This LDO is a suitable choice for designers requiring a stable, efficient, and protected power supply for a variety of applications. The datasheet provides detailed information on its electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess