EN
  • EN
  • DE

MIC3203YMTR

Part No MIC3203YMTR
Manufacturer Micrel
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830867-MIC3203YMTR
Ultra Librarian 3D Model Ultra Librarian MIC3203YMTR CAD Model

Description

The MIC3203YMTR is a high-brightness LED (HB LED) driver designed by Micrel, now Microchip Technology. It is intended for driving high-power LEDs with constant current, making it suitable for various lighting applications. The device operates as a hysteretic buck regulator, providing efficient and accurate current control to the LED string.

Applications

  • Automotive Lighting: Driving headlights, taillights, and daytime running lights (DRLs) in vehicles.
  • General Lighting: Powering LED lamps, spotlights, and downlights.
  • Backlighting: Providing backlight for LCD displays in televisions, monitors, and mobile devices.
  • Signage: Driving LEDs in illuminated signs and billboards.
  • Industrial Lighting: Powering LED lighting in factories, warehouses, and other industrial environments.

Features

  • Hysteretic Buck Regulator: Provides efficient and accurate current control to the LED string.
  • Wide Input Voltage Range: Allows for operation with various power sources.
  • High Efficiency: Minimizes power losses and reduces heat dissipation.
  • Adjustable Output Current: Allows for flexible LED current setting.
  • PWM Dimming: Enables precise dimming control of the LEDs.
  • Open LED Protection: Protects the device from damage due to open LED conditions.
  • Short-Circuit Protection: Protects the device from damage due to short circuits.
  • Thermal Shutdown: Protects the device from overheating.

Benefits

  • High Efficiency: Reduces power consumption and extends the lifespan of LED lighting systems.
  • Accurate Current Control: Ensures consistent brightness and color of the LEDs.
  • Flexible Dimming Control: Allows for adjusting the brightness of the LEDs to suit different environments.
  • Robust Protection: Open LED protection, short-circuit protection, and thermal shutdown ensure reliable operation and prevent damage to the device and the LEDs.
  • Wide Input Voltage Range: Enables the device to be used in various applications with different power sources.

The MIC3203YMTR is available in a compact package. It's designed for applications needing a reliable and efficient high-brightness LED driver. The hysteretic control offers good efficiency and fast response. It offers a cost-effective and high-performance solution for LED driving applications.

You May Also Be Interested in

Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess