Products specifications Report Issue?

Capacitance Range 0.45 ~ 4pF
Adjustment Type Side
Voltage - Rated 250 V
Dielectric Material Polytetrafluoroethylene (PTFE)
Q @ Freq 4000 @ 100MHz
Size / Dimension 0.160" Dia (4.06mm)
Height - Seated (Max) 0.260" (6.60mm)
Temperature Range - Operating -65°C ~ 125°C
Mounting Type Surface Mount
Features General Purpose
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1526150-A1J4
Ultra Librarian 3D Model Ultra Librarian A1J4 CAD Model

You May Also Be Interested in

EW Electronics
CAP TRIMMER 3-10PF 100V TH
Need more? Email Us
ECAD model for GKG10015
EW Electronics
CAP TRIMMER 12-60PF 100V TH
Need more? Email Us
ECAD model for GKG60015
Sprague-Goodman
CAP TRIMMER 3-40PF 100V TH
Need more? Email Us
ECAD model for GYD40000
Knowles Voltronics
CAP TRIMMER 1-10PF 1000V TH
Need more? Email Us
ECAD model for AP10HV
Sprague-Goodman
CAP TRIM 0.5-5PF 6000V CHAS MNT
Need more? Email Us
ECAD model for SGNMNC1056
Knowles Voltronics
CAP TRIMMER 1.5-40PF 1000V SMD
Need more? Email Us
ECAD model for AJ40HV
EW Electronics
CAP TRIM 8.0-29PF 100V SMD
Need more? Email Us
ECAD model for SGC3S300
EW Electronics
CAP TRIM 2-6PF 100V SMD
Need more? Email Us
ECAD model for GKG6R086-05
Sprague-Goodman
CAP TRIM 0.5-5PF 8750V CHAS MNT
Need more? Email Us
ECAD model for SGNMNC1059

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention