EN
  • EN
  • DE

MIC2800-GFM4ML

Part No MIC2800-GFM4ML
Manufacturer Micrel
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Manufacturer Homepage www.micrel.com
RoHS State Request Verification
Win Source Part Number 711205-MIC2800-GFM4ML
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2800-GFM4ML CAD Model

Description

The MIC2800-GFM4ML is a high-efficiency, synchronous step-down regulator from Micrel, now Microchip. It is designed to provide a compact and efficient power solution for various applications requiring voltage conversion. This regulator integrates power MOSFETs and a control scheme to minimize external components and simplify design.

Applications:

  • Point-of-Load (POL) regulators
  • Handheld devices
  • Portable equipment
  • Solid State Drives (SSDs)
  • Networking equipment

Features:

  • High efficiency: Achieves high efficiency by using synchronous rectification, reducing power loss.
  • Integrated MOSFETs: Incorporates both high-side and low-side MOSFETs, minimizing external component count and board space.
  • Wide input voltage range: Operates from a wide input voltage range, accommodating various power sources.
  • Adjustable output voltage: Allows for flexible output voltage settings to meet specific application requirements.
  • Overcurrent protection: Includes overcurrent protection to safeguard the regulator and the load from damage.
  • Thermal shutdown: Features thermal shutdown to prevent overheating and ensure reliable operation.
  • Small package: Available in a compact package, suitable for space-constrained applications.

Benefits:

  • Reduced system cost: Integration of MOSFETs reduces the need for external components, lowering overall system cost.
  • Increased power density: High efficiency and small package enable higher power density in compact designs.
  • Improved reliability: Built-in protection features enhance system reliability and prevent damage.
  • Simplified design: Integration simplifies the design process, reducing time-to-market.
  • Enhanced thermal performance: Efficient operation and thermal shutdown contribute to improved thermal performance.

Additional Details:

The MIC2800-GFM4ML typically supports adjustable switching frequencies for optimizing efficiency and component size. The specific input voltage range and output current capabilities can vary depending on the specific configuration, so consulting the datasheet is essential for detailed specifications. This regulator employs a constant-on-time (COT) control architecture, which provides fast transient response and stable operation over a wide range of operating conditions. Its compact size and integrated features make it ideal for portable and handheld devices where space and efficiency are critical.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9060 $58.1200
49+ $2.3839 $116.8111
75+ $2.3100 $173.2500
104+ $2.2349 $232.4296
134+ $2.1610 $289.5740
179+ $1.9369 $346.7051
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess