EN
  • EN
  • DE

VMM650-01F

Part No VMM650-01F
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description Dual Power HiPerFETTM Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series HiPerFET
Packaging Bulk
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain Source Voltage 100V
Current - Continuous Drain (Id) @ 25°C 680A
Rds On (Maximum) @ Id, Vgs 2.2 mOhm @ 500A, 10V
Vgs(th) (Maximum) @ Id 4V @ 30mA
Gate Charge (Qg) (Maximum) @ Vgs 1440nC @ 10V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Chassis Mount
Package Y3-Li
Manufacturer Package Y3-Li
RoHS State Request Verification
Win Source Part Number 1279413-VMM650-01F
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Family Name VMM650-01F
Introduction Date October 21, 2000
ECCN EAR99
Country of Origin Germany
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian VMM650-01F CAD Model

Description

The IXYS HiPerFET VMM650-01F is a 2 N-Channel (Dual) FET that comes with a Standard FET Feature.

  • Drain Source Voltage: 100V
  • Vgs(th) (Maximum) @ Id: 4V @ 30mA
  • FET Type: MOSFET (Metal Oxide)
  • Rds On (Maximum) @ Id, Vgs: 2.2 mOhm @ 500A, 10V
  • Gate Charge (Qg) (Maximum) @ Vgs: 1440nC @ 10V
  • Input Capacitance (Ciss) (Maximum) @ Vds: not specified
  • FET Mounting: Chassis Mounting
  • Package: Y3-Li Package
  • Operating Temperature Range: -40°C ~ 150°C (TJ)
  • Application: ideal for use in Discrete Semiconductor Products.

You May Also Be Interested in

Infineon Technologies
BSS315P H6327 Infineon Technologies MOSFETs P-Ch -30V -1.5A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT539B
Need more? Email Us
Infineon Technologies
BSC12DN20NS3G Infineon Technologies MOSFETs N-Ch 200V 11.3A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $1.0187
Ampleon USA Inc.
RF MOSFET LDMOS 28V LDMOST
Need more? Email Us
Infineon Technologies
68W 600V 13A 3.5V 155mΩ@10V 1 N-channel N-Channel TO-263 Single FETs, MOSFETs RoHS
Lowest to $3.4926
Ampleon USA Inc.
RF MOSFET LDMOS 28V DFM6
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
Infineon Technologies
BSL307SP H6327 Infineon Technologies MOSFETs SMALL SIGNAL+P-CH datasheet, inventory, & pricing.
Lowest to $0.4075
Infineon Technologies
BSC054N04NS G Infineon Technologies MOSFETs N-Ch 40V 81A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6345

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess