Products specifications

Manufacturer Texas Instruments
Packaging Reel
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 3.6V (Maximum)
Voltage - Breakdown (Min) 4.5V
Voltage - Clamping (Maximum) at Ipp 6.5V (Typ)
Current - Peak Pulse (10/1000μs) 25A (8/20μs)
Power - Peak Pulse 170W
Power Line Protection No
Applications Use For General
Capacitance at Frequency 4.5pF at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809283-ESDS314DBVR
Ultra Librarian 3D Model Ultra Librarian ESDS314DBVR CAD Model

Description

Overview of Texas Instruments ESDS314DBVR

The Texas Instruments ESDS314DBVR is a highly integrated circuit designed to provide superior Electrostatic Discharge (ESD) protection for electronic devices. This robust component is specifically engineered to safeguard high-speed data lines and other sensitive circuits from the potentially damaging effects of ESD events. The ESDS314DBVR is an ideal choice for a wide range of applications, including consumer electronics, telecommunications, and industrial equipment.

Key Features

  • Low Capacitance: The ESDS314DBVR offers ultra-low capacitance, typically around 0.25 pF, which makes it suitable for protecting high-speed data lines without compromising signal integrity.
  • High ESD Protection: This device is capable of withstanding ESD strikes up to ±12 kV (contact discharge) and ±15 kV (air-gap discharge) as per the IEC 61000-4-2 international standard, ensuring robust protection for sensitive components.
  • Low Clamping Voltage: It features a low dynamic resistance and clamping voltage, which provides enhanced protection for downstream electronics by reducing the energy of ESD events.
  • Small Form Factor: The ESDS314DBVR comes in a small SOT-23 (DBV) package, making it an excellent choice for space-constrained applications.
  • Wide Operating Range: It operates over a broad temperature range, ensuring reliable performance across various environmental conditions.

Applications

The ESDS314DBVR is versatile and can be used in a variety of applications where ESD protection is critical. Some common applications include:

  • USB interfaces
  • HDMI ports
  • DisplayPort connections
  • Thunderbolt ports
  • Antenna connections
  • High-speed data lines in consumer electronics

Conclusion

In conclusion, the Texas Instruments ESDS314DBVR is a state-of-the-art ESD protection device that offers excellent performance in a compact package. Its low capacitance, high ESD protection level, and low clamping voltage make it an essential component for designers looking to enhance the durability and longevity of their electronic products. Whether it's for personal devices or industrial applications, the ESDS314DBVR stands as a reliable safeguard against the unpredictable nature of electrostatic discharge.

You May Also Be Interested in

Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to €0.0353
ECAD model for SMAJ100A/TR13
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to €0.4744
ECAD model for SP4044-04ATG
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to €0.3418
ECAD model for SP1012-05WTG
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to €0.0274
ECAD model for SMBJ58A/TR13
Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to €0.2530
ECAD model for SMF30A-M3-08
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to €0.0693
ECAD model for SMBJ200A-TP
Vishay
TVS DIODE 12V 26V SOT23
Lowest to €0.1481
ECAD model for GSOT12-E3-18
Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to €0.0726
ECAD model for AOZ8831ADI-05

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ €0.6572 €46.0034
150+ €0.6156 €92.3401
230+ €0.5948 €136.8053
330+ €0.5532 €182.5608
430+ €0.5324 €228.9402
535+ €0.5116 €273.7186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,390 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention