EN
  • EN
  • DE

BAT46WFILM

Part No BAT46WFILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 150MA SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 150mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 250mA
Current - Reverse Leakage @ Vr 5μA @ 75V
Capacitance @ Vr, F 10pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOT-323
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 010967-BAT46WFILM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT46WFILM CAD Model

Description

STMicroelectronics BAT46WFILM Schottky Diode

The BAT46WFILM, from the renowned semiconductor manufacturer STMicroelectronics, is a high-efficiency Schottky diode that offers a perfect solution for fast switching applications where low forward voltage drop and low current leakage are of paramount importance. This diode is widely utilized in various electronic circuits, including power supply, converter, and high-frequency systems.

Key Features

  • Low Forward Voltage Drop: The BAT46WFILM offers a very low forward voltage drop, which enhances the overall efficiency of the circuit in which it is used. This feature is particularly beneficial in applications where power conservation is critical.
  • High Switching Speed: With its fast switching capability, this diode is ideal for high-frequency applications, ensuring that electronic devices can operate with minimal delay and maximum efficiency.
  • Low Leakage Current: The low leakage current characteristic of the BAT46WFILM minimizes power loss when the diode is in the off state, which is crucial for battery-operated devices and power-sensitive circuits.
  • Surface-Mount Package: The device comes in a DO-214AC (SMA) surface-mount package, which is suitable for automated assembly processes and helps in reducing the overall size of the electronic device.

Applications

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Charge and discharge circuits for battery management

The BAT46WFILM is designed to handle continuous forward current of up to 150 mA, with a maximum repetitive peak reverse voltage of 100 V. Its operating junction temperature range is from -65°C to 150°C, making it robust and reliable for a wide range of environmental conditions. Whether you're designing a compact power supply unit or looking to optimize the power efficiency of a portable device, the BAT46WFILM Schottky diode is an excellent choice that combines performance with reliability.

With STMicroelectronics' commitment to quality, the BAT46WFILM is manufactured to meet high standards, ensuring that it meets the needs of modern electronic designs that demand compactness, efficiency, and durability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1117 $50.2650
1,095+ $0.0917 $100.4115
1,690+ $0.0888 $150.0720
2,330+ $0.0860 $200.3800
3,010+ $0.0831 $250.1310
4,030+ $0.0745 $300.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,273 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess