EN
  • EN
  • DE

MIC2779H-1YM5

Part No MIC2779H-1YM5
Manufacturer Micrel
Catalog PMIC - Supervisors
Description VOLTAGE MONITOR W/ADJUSTABLE HYS / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Micrel
Package Bulk
Product Status Active
Programmable Not Verified
Type Power Supply Monitor
Number of Voltages Monitored 1
Voltage - Threshold Adjustable/Selectable
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MIC2779
Standard Package 579 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 884699-MIC2779H-1YM5
Ultra Librarian 3D Model Ultra Librarian MIC2779H-1YM5 CAD Model

Description

The MIC2779H-1YM5 is a power supply monitor from Micrel.

  • Category: Supervisors
  • Output Type: Push-Pull, Totem Pole
  • Reset: Active High
  • Monitored Voltages: 1
  • Reset Timeout: 140ms Minimum
  • Voltage Threshold: Adjustable/Selectable
  • Mounting Type: Surface Mount
  • Package: SC-74A
  • Temperature Range: -40°C to 85°C
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.3213 $112.6426
3+ $46.2127 $138.6381
4+ $44.7678 $179.0712
6+ $43.3241 $259.9446
7+ $41.8803 $293.1621
10+ $37.5479 $375.4790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess