Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Micrel
Package Bulk
Product Status Active
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 2.93V, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MIC2774
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 639639-MIC2774N-29YM5
Ultra Librarian 3D Model Ultra Librarian MIC2774N-29YM5 CAD Model

Description

The MIC2774N-29YM5 is a multi-voltage supervisor integrated circuit (IC) designed for power management applications.

  • Category: Power Management Supervisors
  • Output: Open Drain or Open Collector
  • Reset Function: Programmable
  • Voltage Monitoring: Monitors two different voltages
  • Reset Timeout: 140ms minimum
  • Mounting: Surface mountable
  • Package: SC-74A, SOT-753
  • Status: Active
  • Manufacturer: Micrel
  • Applications: Power management applications

You May Also Be Interested in

Diodes Incorporated
IC SUPERVISOR LO/HI 2.63V SOT-26
Lowest to $0.2260
ECAD model for APX825A-26W6G-7
Linear Technology
IC MONITOR DUAL SUPPLY PREC 8DFN / Processor Supervisor 2 Active Low/Open Drain Automotive 8-Pin DFN EP T/R
Need more? Email Us
ECAD model for LTC2904CDDB#TRMPBF
Linear Technology
IC VOLTAGE MONITOR TSOT23-8 / Processor Supervisor Adj 2 Active Low/Open Drain Automotive 8-Pin TSOT-23 T/R
Lowest to $5.5443
ECAD model for LTC2960CTS8-2#TRPBF
STMicroelectronics
Processor Supervisor 2.6V 1 Active Low/Open Drain 28-Pin SOH Tube / IC SRAM SUPERVSR 28-SOIC
Need more? Email Us
ECAD model for M40Z300WMH6E
Linear Technology
IC SUPERVISOR ULTRA LP TSOT23-8 / Processor Supervisor 3.3V/3.15V/3V/2.85V/2.7V/2.55V/2.4V/2.25V 1 Active Low/Open Drain 8-Pin TSOT-23 T/R
Lowest to $8.2290
ECAD model for LTC2935CTS8-1#TRPBF
Rohm Semiconductor
IC VOLT DETECTOR STD 4-SOP
Need more? Email Us
ECAD model for BU4816F-TR
Texas Instruments
IC BATTERY BACKUP SVS 5V 8VSSOP
Need more? Email Us
ECAD model for TPS3620-50DGKT
Rohm Semiconductor
IC VOLT DETECTOR STD 5-SSOP
Need more? Email Us
ECAD model for BU4840G-TR
Linear Technology
IC VOLTAGE MONITOR TSOT23-8 / Processor Supervisor Adj 2 Active Low/Push-Pull Automotive 8-Pin TSOT-23 T/R
Need more? Email Us
ECAD model for LTC2960CTS8-4#TRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9504 $52.2720
115+ $0.8903 $102.3845
175+ $0.8602 $150.5350
250+ $0.8000 $200.0000
325+ $0.7700 $250.2500
410+ $0.7399 $303.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 42,906 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention