Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Micrel
Package Bulk
Product Status Active
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 2.93V, Adj
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MIC2774
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 639631-MIC2774L-29YM5
Ultra Librarian 3D Model Ultra Librarian MIC2774L-29YM5 CAD Model

Description

The MIC2774L-29YM5 is a multi-voltage supervisor integrated circuit (IC) used in power management (PMIC) applications.

  • Output: Push-pull, totem pole
  • Voltage Monitoring: Two voltages
  • Reset Timeout: 140ms minimum
  • Voltage Thresholds: Adjustable
  • Mounting: Surface mount
  • Operating Temperature Range: -40°C to 85°C
  • Protection: Over temperature and over current protection
  • Status: Active
  • Manufacturer: Micrel

You May Also Be Interested in

Linear Technology
IC MON DUAL SUPPLY PREC TSOT23-8
Lowest to $5.8423
ECAD model for LTC2905ITS8#TRMPBF
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8SOIC / Supervisor Open Drain, Push-Pull 1 Channel 8-SOIC
Need more? Email Us
ECAD model for ADM1232AARNZ
Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774L-23YM5-TR
Linear Technology
IC MPU SUPERVISRY CIRCUIT 16SOIC
Lowest to $64.2969
ECAD model for LTC693CSW
Microchip Technology
IC VOLT DETEC CMOS 2.1V SOT89-3
Need more? Email Us
ECAD model for TC54VC2102EMB713
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Need more? Email Us
ECAD model for ADM6339LARJZ-RL7
Linear Technology
IC SUPERVISOR ADJ LP TSOT23-8
Need more? Email Us
ECAD model for LTC2934ITS8-2#TRPBF
Maxim Integrated
Processor Supervisor Adj 1 Active High/Active Low/Open Drain 16-Pin SOIC N T/R / IC SUPERVISOR MPU 16-SOIC
Lowest to $44.0060
ECAD model for MAX793SESE+T
Linear Technology
IC MON SUPP QUAD PUSHPULL 10MSOP
Need more? Email Us
ECAD model for LTC2900-2CMS#PBF

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2317 $51.3291
55+ $1.8311 $100.7105
85+ $1.7739 $150.7815
117+ $1.7167 $200.8539
151+ $1.6595 $250.5845
202+ $1.4878 $300.5356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,115 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention