EN
  • EN
  • DE

MIC25400YML

Part No MIC25400YML
Manufacturer Micrel
Catalog PMIC - AC DC Converters, Offline Switchers
Description 2A Dual Output PWM Synchronous Buck Regulator IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222258-MIC25400YML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC25400YML CAD Model

Description

The MIC25400YML is a Power Distribution Switch from Micrel (now Microchip). It's a high-side power distribution switch intended for applications requiring controlled power distribution and protection against overcurrent and short-circuit conditions. The device integrates a power MOSFET and control circuitry into a small package, providing a compact and efficient solution.

Applications:

  • USB Power Distribution: Protecting USB ports from overcurrent and short-circuit events.
  • Hot-Swap Applications: Safely inserting and removing modules in live systems.
  • Power Management in Portable Devices: Controlling power to various subsystems in battery-powered devices.
  • Industrial Control: Protecting sensitive circuitry from power surges and overloads.
  • Automotive Applications: Power distribution and protection in automotive electronics (requires automotive-grade version verification).

Features:

  • Integrated Power MOSFET: Reduces external component count and simplifies design.
  • Adjustable Current Limit: Allows setting the maximum current allowed to flow through the switch.
  • Overcurrent Protection: Protects the load and the switch from overcurrent conditions.
  • Short-Circuit Protection: Provides robust protection against short circuits.
  • Thermal Shutdown: Shuts down the switch in case of over-temperature to prevent damage.
  • Reverse Blocking: Prevents current from flowing back into the switch.
  • Enable Input: Allows for controlled turn-on and turn-off of the switch.
  • Fault Indicator: Signals an overcurrent or short-circuit condition.

Benefits:

  • Improved System Reliability: Robust protection features ensure reliable operation in harsh environments.
  • Reduced System Cost: Integrated MOSFET and protection circuitry reduce overall system cost.
  • Simplified Design: Easy-to-use design simplifies the development process.
  • Compact Solution: Small package size allows for integration in space-constrained applications.
  • Enhanced Safety: Protects against overcurrent and short-circuit conditions, preventing damage to the load and the power source.

Additional Details:

The MIC25400YML typically operates from a supply voltage of 2.5V to 5.5V. The adjustable current limit allows the user to configure the switch for different load requirements. The fault indicator provides a visual or audible indication of an overcurrent or short-circuit condition. The datasheet contains detailed information on the electrical characteristics, timing diagrams, and application examples. It is essential to consult the datasheet for specific operating conditions and component selection.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess