EN
  • EN
  • DE

MIC2090-1YM5

Part No MIC2090-1YM5
Manufacturer Micrel
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Limiting Power Distribution Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222067-MIC2090-1YM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2090-1YM5 CAD Model

Description

The MIC2090-1YM5 is a power distribution switch manufactured by Micrel (now Microchip Technology). It's designed to protect electronic circuits from overcurrent and short-circuit conditions. It integrates a precision current limit and overtemperature protection in a small package.

Applications

  • USB power distribution
  • Power supply control
  • Hot-swap applications
  • Notebook computers
  • Networking equipment

Features

  • Precision current limiting: Provides accurate and reliable overcurrent protection.
  • Over-temperature protection: Automatically shuts down the switch to prevent thermal damage.
  • Short-circuit protection: Fast response to short-circuit conditions.
  • Reverse Blocking: Blocks current flow when the output voltage is higher than the input.
  • Enable/Disable control: Allows the switch to be easily turned on or off.
  • Low on-resistance: Minimizes power loss and voltage drop.
  • Small package: Available in compact packages like SOT-23 or similar.

Benefits

  • Enhanced system protection: Prevents damage to sensitive electronic components from overcurrent and short-circuit conditions.
  • Improved system reliability: Automatic shutdown in overtemperature conditions prevents catastrophic failures.
  • Simplified design: Integrated features reduce component count and board space.
  • Increased safety: Protects users and equipment from electrical hazards.
  • Reduced power consumption: Low on-resistance minimizes power loss.

Additional Details

The MIC2090-1YM5 acts as a smart power switch. It monitors the current flowing through it and, if the current exceeds a preset limit or the device overheats, it will automatically shut off the power to protect the load. This is crucial for protecting USB ports from devices drawing excessive current, which can damage the host device. The current limit is typically factory-set, and datasheets provide detailed information on the specific current limit for each model variation. It typically operates from a 2.7V to 5.5V supply voltage range. The enable/disable pin allows for external control of the power switch, allowing it to be turned on or off by a microcontroller or other control circuitry. The reverse blocking function prevents current from flowing back into the power supply if the output voltage is higher than the input voltage. Its small package makes it ideal for portable devices and other space-constrained applications.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5114 $58.8110
245+ $0.4786 $117.2570
375+ $0.4620 $173.2500
540+ $0.4290 $231.6600
705+ $0.4125 $290.8125
875+ $0.3961 $346.5875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,980 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess