EN
  • EN
  • DE

MAX1837TT33

Part No MAX1837TT33
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702254-MAX1837TT33
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1837TT33 CAD Model

Description

Maxim Integrated MAX1837TT33 Step-Down Converter

The MAX1837TT33 from Maxim Integrated is a high-efficiency, low-voltage, step-down DC-DC converter designed to deliver a fixed output voltage of 3.3V. This compact and robust component is ideal for portable devices where space is at a premium and power efficiency is crucial.

Key Features

  • Output Voltage: The device provides a stable 3.3V output, suitable for powering low-voltage logic and ICs in a variety of applications.
  • High Efficiency: With its advanced design, the MAX1837TT33 achieves high conversion efficiency, which helps to extend battery life in portable applications.
  • Small Footprint: The converter comes in a tiny, thin QFN package, making it an excellent choice for space-constrained designs.
  • Adjustable Output: While the default output is set at 3.3V, it offers the flexibility to adjust the output voltage to meet specific requirements with external resistors.
  • Low Quiescent Current: The device features a low quiescent current, further improving battery life when the device is in standby mode.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature ranges, preventing damage from overheating.
  • Wide Input Voltage Range: It can operate with input voltages ranging from 4.5V to 5.5V, accommodating a variety of power sources.

Applications

The MAX1837TT33 is versatile and can be used in numerous applications, including:

  • Portable and battery-powered devices
  • Handheld instruments
  • Wireless and IoT devices
  • Point-of-sale (POS) terminals
  • GPS devices

With its combination of high efficiency, adjustable output voltage, and small package size, the MAX1837TT33 is an excellent power management solution for designers looking to optimize their power-sensitive applications. Maxim Integrated's commitment to quality and reliability ensures that this step-down converter will provide a dependable power source for your electronic designs.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $1.6495
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4514 $57.8682
32+ $3.6521 $116.8672
49+ $3.5389 $173.4061
68+ $3.4246 $232.8728
88+ $3.3102 $291.2976
117+ $2.9684 $347.3028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess