EN
  • EN
  • DE

KSZ8091RNDCA

Part No KSZ8091RNDCA
Manufacturer Micrel
Catalog Interface - Drivers, Receivers, Transceivers
Description 10Base-T/100Base-TX Physical Layer Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1193815-KSZ8091RNDCA
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8091RNDCA CAD Model

Description

The KSZ8091RNDCA is a single-supply 10Base-T/100Base-TX Ethernet physical layer transceiver manufactured by Micrel (now Microchip Technology). It's designed to provide robust and reliable Ethernet connectivity in a variety of embedded systems. This PHY features low power consumption, making it suitable for power-sensitive applications.

Applications

  • Embedded networking devices
  • Industrial automation equipment
  • IP phones
  • Network printers
  • Security systems

Features

  • 10Base-T/100Base-TX support
  • RMII/SNI interface
  • Low power consumption
  • Integrated termination resistors
  • Wake-on-LAN (WoL) support

Benefits

  • Easy integration into existing Ethernet networks
  • Simplified board layout with integrated termination resistors
  • Reduced power consumption for energy-efficient designs
  • Remote wake-up functionality
  • Cost-effective Ethernet connectivity solution

Additional Details

The KSZ8091RNDCA supports both 10Base-T and 100Base-TX Ethernet standards, providing compatibility with a wide range of network infrastructures. The RMII (Reduced Media Independent Interface) and SNI (Serial Network Interface) interfaces simplify the connection to a MAC (Media Access Controller). The integrated termination resistors reduce the need for external components, simplifying the board layout and reducing the overall system cost. The Wake-on-LAN (WoL) feature allows the device to be remotely awakened from a low-power state, enabling energy-efficient operation.

The KSZ8091RNDCA typically operates from a single 3.3V power supply and is available in a compact package. It incorporates advanced power management features to minimize power consumption during idle periods. The PHY includes built-in diagnostics and loopback testing capabilities to simplify system debugging. It's designed to meet the stringent requirements of industrial and embedded applications, providing reliable and robust Ethernet connectivity in harsh environments.

The device complies with industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. The KSZ8091RNDCA is a versatile and cost-effective solution for adding Ethernet connectivity to a wide range of embedded systems, offering low power consumption, robust performance, and easy integration.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7552 $52.6560
70+ $1.4402 $100.8140
110+ $1.3952 $153.4720
150+ $1.3502 $202.5300
195+ $1.3052 $254.5140
260+ $1.1702 $304.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess