EN
  • EN
  • DE

US6J2

Part No US6J2
Manufacturer Mersen
Catalog Unclassified
Description Fuseblock, 60A J 2P UltraSafe,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Mersen
Series *
Package Retail Package
Product Status Active
Standard Package 1 pcs
Win Source Part Number 396339-US6J2
Ultra Librarian 3D Model Ultra Librarian US6J2 CAD Model

Description

The US6J2 is a fuse manufactured by Mersen. Fuses are overcurrent protection devices designed to interrupt a circuit when an excessive current flows through them, thereby preventing damage to equipment and reducing the risk of electrical hazards.

Applications:

  • Power Supplies: Protects power supplies from overcurrent conditions.
  • Electrical Panels: Provides branch circuit protection in electrical distribution panels.
  • Industrial Equipment: Safeguards industrial machinery and control systems.
  • Electronic Devices: Protects sensitive electronic components in various devices.

Features:

  • Overcurrent Protection: Interrupts the circuit when current exceeds the rated value.
  • Fast Acting: Quickly blows to protect sensitive circuits from damage.
  • High Interrupting Rating: Safely interrupts high fault currents.
  • Compact Size: Allows for easy integration into various applications.

Benefits:

  • Equipment Protection: Prevents damage to valuable equipment and components.
  • Safety: Reduces the risk of electrical fires and other hazards.
  • Reliable Operation: Provides consistent and dependable overcurrent protection.
  • Easy Installation: Simple to install and replace when needed.

Additional Details:

The US6J2 fuse is typically characterized by its voltage rating, current rating, interrupting rating, and time-current characteristics. The specific datasheet will provide detailed information about these parameters, as well as the fuse's physical dimensions and materials. The fuse operates by melting a fusible link when the current exceeds the rated value, thereby opening the circuit. The interrupting rating indicates the maximum fault current that the fuse can safely interrupt. Proper fuse selection is crucial to ensure adequate protection without nuisance tripping. Mersen's manufacturing processes ensure high quality and reliable performance. The US6J2 is an essential component in various electrical and electronic systems, providing vital overcurrent protection to safeguard equipment and personnel.

You May Also Be Interested in

Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $578.2715 $578.2715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess